The UC3845D013TR is a high-performance current mode PWM controller manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed for use in a variety of power supply applications, including switch-mode power supplies (SMPS), DC-DC converters, and battery chargers. Its robust design and advanced features make it an ideal choice for engineers looking to develop efficient and reliable power solutions.
Key Features
- Current Mode Control: The UC3845D013TR operates using current mode control, which provides superior output voltage regulation and reduces the sensitivity to input voltage variations and component tolerances.
- High Frequency Operation: With an oscillator frequency range up to 500 kHz, this controller can be used in applications requiring high-frequency operation, leading to smaller and more cost-effective designs due to reduced transformer and filter sizes.
- Automatic Feed Forward Compensation: This feature helps maintain stable operation under varying input conditions, improving the performance of the power supply.
- Pulse-by-Pulse Current Limiting: The device includes an integrated current sense circuit, providing immediate response to overcurrent conditions, thus protecting the controller and external circuit components from damage.
- Trimmed Oscillator for Precise Frequency Control: The oscillator is trimmed to ensure a precise frequency control over temperature and supply voltage variations.
- Disable Function: The UC3845D013TR can be shut down through a disable function, which significantly reduces the supply current.
Applications
The UC3845D013TR is versatile and can be used in a range of applications. It's particularly well-suited for off-line and DC-to-DC converter applications where high efficiency, low standby power consumption, and a small footprint are required. Other applications include power supplies for computers, office equipment, telecom systems, and industrial control systems.
Package and Quality
This PWM controller is available in a SO-8 package, which is compact and suitable for space-constrained applications. STMicroelectronics ensures high standards of quality and reliability for the UC3845D013TR, making it a reliable choice for critical power management applications.