EN
  • EN
  • DE

ULN2074B

Part No ULN2074B
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS 4NPN DARL 50V 1.75A 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity 4 NPN Darlington (Quad)
Maximum Current Collector 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.4V @ 2mA, 1.25A
Maximum Power Dissipation 1W
Temperature Range - Operating -20°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-PowerDIP (20x7.10)
Win Source Part Number 048491-ULN2074B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULN2074B CAD Model

Description

ULN2074B Quadruple Darlington Switches by STMicroelectronics

The ULN2074B, manufactured by STMicroelectronics, is a high-voltage, high-current Darlington transistor array designed to interface between low-level logic circuitry and multiple peripheral power loads. This robust integrated circuit is part of the ULN200x series, renowned for their reliability and ease of use in a wide variety of applications.

Each of the four independent Darlington pairs in the ULN2074B is capable of driving loads up to 1.5A with output voltages up to 50V. The inputs are compatible with popular logic levels, making this device suitable for interfacing with digital circuits such as microprocessors, microcontrollers, and other logic-based systems.

The ULN2074B features an array of diodes for transient suppression, which is essential for inductive loads. This internal clamp diodes provide protection against voltage spikes that occur when driving inductive loads, such as motors, solenoids, or relays. This protective feature ensures the longevity of both the switch and the connected components.

Key Features:

  • Output Current (Single Output): 1.5A
  • Output Voltage: 50V
  • Input Voltage Range: Compatible with 5V TTL and CMOS
  • Clamp Diodes: Integrated suppression diodes for inductive load transient suppression
  • Package: Available in standard 16-pin DIP and SO-16 package
  • Isolation: High isolation voltage between inputs and outputs for enhanced safety
  • Mounting Type: Through-hole or Surface mount options available

The ULN2074B is an ideal choice for driving a wide range of loads in applications such as relay drivers, buffer drivers, stepper motors, and LED displays. Its robust design and integrated protection features make it a go-to solution for designers seeking a reliable and efficient means of interfacing logic circuits with higher power loads.

STMicroelectronics provides comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate the integration of the ULN2074B into your projects. With its proven performance and STMicroelectronics' reputation for quality, the ULN2074B is a valuable addition to any power-driving application.

You May Also Be Interested in

Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,260 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess