EN
  • EN
  • DE

ULQ2003A

Part No ULQ2003A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 50V 0.5A 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity 7 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min) 1000 @ 350mA, 2V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 037775-ULQ2003A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian ULQ2003A CAD Model

Description

STMicroelectronics ULQ2003A High-Voltage, High-Current Darlington Transistor Array

The ULQ2003A from STMicroelectronics is a robust array of seven Darlington transistors, each capable of driving high current loads up to 500 mA with a high voltage of 50V. This integrated circuit is designed to interface with standard logic families, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Each of the seven transistors in the ULQ2003A is equipped with a 2.7kΩ input resistor for 5V logic level inputs, ensuring compatibility with most microcontrollers and digital systems. The transistors can be used independently or in combination to drive various loads such as LEDs, relays, solenoids, and motors. This versatility makes the ULQ2003A a valuable component for designers looking to simplify their circuitry while maintaining performance and reliability.

The device features a high current gain, typically around 1000, which allows for direct control of the output stages with minimal input current from the preceding stage. This high gain also means that the ULQ2003A can be driven by weaker signal sources that otherwise would not be able to activate such high-current outputs.

For protection and reliability, the ULQ2003A incorporates clamp diodes for inductive transient suppression on each output, which is particularly beneficial for inductive loads that can generate voltage spikes when switched off. These diodes help to protect the transistor as well as the rest of the circuit from these potentially damaging spikes.

The ULQ2003A is available in a 16-pin DIP (Dual In-line Package) or SO (Small Outline) package, providing flexibility for various PCB layouts and design considerations. Its operating temperature range from -40°C to 85°C ensures reliable performance in a wide range of environmental conditions.

In summary, the ULQ2003A Darlington transistor array from STMicroelectronics offers a compact, high-performance solution for driving high-current loads. With built-in protection features and compatibility with standard logic levels, this device is an excellent choice for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2461 $50.4505
500+ $0.2020 $101.0000
770+ $0.1957 $150.6890
1,060+ $0.1893 $200.6580
1,370+ $0.1830 $250.7100
1,830+ $0.1641 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess