EN
  • EN
  • DE

VIPER12ADIP-E

Part No VIPER12ADIP-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PWM SMPS CM 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 730V
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 38 V
Frequency - Switching 60kHz
Power (Watts) 13W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TC)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 093674-VIPER12ADIP-E
Family Name VIPer12A
Introduction Date January 09, 2006
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VIPER12ADIP-E CAD Model

Description

STMicroelectronics VIPER12ADIP-E Fixed Frequency Oscillator

The VIPER12ADIP-E is a low-power voltage regulator designed by STMicroelectronics, renowned for its efficiency and reliability in power conversion applications. This integrated circuit is part of the VIPer Plus family and is particularly suitable for use in switch-mode power supplies (SMPS). With its robust design and built-in features, the VIPER12ADIP-E is an excellent choice for designers looking to create compact, energy-efficient power solutions.

Key Features

  • Fixed 60 kHz Switching Frequency: The device operates at a fixed frequency of 60 kHz, which allows for a predictable performance and simplifies the design of the magnetic components in the SMPS.
  • High-Voltage Capability: It can sustain a voltage of up to 730V, making it suitable for applications that require direct connection to the mains voltage without the need for a step-down transformer.
  • Low Standby Power Consumption: The VIPER12ADIP-E is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the end application.
  • Integrated Protections: The device includes multiple protection features such as overvoltage, overload, and thermal shutdown, ensuring safe operation under abnormal conditions.
  • Pulse Skip Mode: To improve efficiency at light load, the VIPER12ADIP-E can skip pulses, reducing the switching losses and maintaining high efficiency across different load conditions.

Applications

The VIPER12ADIP-E is versatile and can be used in a variety of applications, including:

  • Adapters and chargers for consumer electronics
  • Standby and auxiliary power supplies
  • Power supplies for home appliances and smart meters
  • LED lighting drivers

Package and Availability

The VIPER12ADIP-E is offered in a DIP-8 (Dual In-line Package) that is widely used and favored for its ease of handling and soldering onto printed circuit boards. Its leaded package makes it suitable for prototyping and manufacturing in a variety of settings, from small-scale to industrial production. STMicroelectronics ensures the availability of this product through its global distribution network, catering to both large and small volume requirements.

For engineers and designers looking for a reliable and efficient power conversion solution, the VIPER12ADIP-E from STMicroelectronics presents a compelling option with its combination of performance, integrated features, and ease of use.

You May Also Be Interested in

Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0672
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3543 $51.3735
345+ $0.2907 $100.2915
535+ $0.2816 $150.6560
735+ $0.2725 $200.2875
950+ $0.2634 $250.2300
1,275+ $0.2362 $301.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess