EN
  • EN
  • DE

VN1160TR-E

Part No VN1160TR-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFF-LINE CONVERTER 60V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Supply Voltage - Operating 9 V to 16 V
Control Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package D-Pak
Mounting Surface Mount
Win Source Part Number 1117324-VN1160TR-E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian VN1160TR-E CAD Model

Description

The VN1160TR-E from STMicroelectronics is a robust high-side driver designed for automotive and industrial applications. This advanced device is part of ST's VIPower M0-3 series and is engineered to drive inductive, resistive, or capacitive loads with one side connected to ground.

Constructed with ST's proprietary VIPower technology, the VN1160TR-E ensures efficient power management and is housed in a compact ECOPACK® lead-free package, making it environmentally friendly and compliant with current RoHS directives. With an operational voltage range of 5.5V to 36V, this driver is versatile and can be employed in a wide array of applications.

Key Features:

  • Integrated Overcurrent Protection: The VN1160TR-E includes self-limiting current capabilities to safeguard the device and the load from potential harm due to excessive current.
  • Thermal Shutdown: An internal thermal shutdown feature prevents overheating, ensuring the device operates within safe temperature limits.
  • Load Dump Protection: The device is protected against load dump voltage surges, which are common in automotive power systems when the battery is disconnected while the alternator is supplying current.
  • Active VCC Clamp: A dedicated active clamp circuit provides enhanced energy handling capability during inductive load turn-off.
  • Under Voltage Shutdown: This feature turns off the output when the supply voltage drops below a certain threshold, preventing malfunction.
  • Diagnostic Feedback: The VN1160TR-E offers diagnostic feedback via an open drain status output pin, which can be used to signal fault conditions to a microcontroller.
  • Fast Demagnetization of Inductive Loads: The device is designed for fast demagnetization of inductive loads to ensure reliable operation and prevent damage.

Applications:

The VN1160TR-E is suitable for a variety of high-side switching applications, including but not limited to:

  • Automotive applications such as lights, heaters, and motors
  • Industrial automation systems
  • Programmable logic controllers (PLCs)
  • Smart home and building automation

With its advanced protection features and diagnostics, the VN1160TR-E is an excellent choice for designers looking for a reliable high-side driver capable of handling demanding power loads while offering a high level of integration to reduce system complexity and improve overall reliability.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4101 $56.4040
90+ $1.1570 $104.1300
135+ $1.1208 $151.3080
185+ $1.0847 $200.6695
240+ $1.0485 $251.6400
320+ $0.9401 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess