Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 36 V
Current - Output (Maximum) 28A
Rds On (Typ) 25 mOhm (Maximum)
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package PowerSSO-12
Manufacturer Package PowerSSO-12
Win Source Part Number 1279505-VN5025AJ-E
Manufacturer Homepage www.st.com
Family Name VN5025AJ
Introduction Date January 12, 2004
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN5025AJ-E CAD Model

Description

The VN5025AJ-E from STMicroelectronics is a cutting-edge power management integrated circuit designed to handle a wide range of automotive applications with efficiency and reliability. This device is part of the VIPower M0-5 family and is specifically tailored to drive high-side loads with advanced features that ensure optimal performance in harsh automotive environments.

Key Features

  • High-Side Driver: The VN5025AJ-E is a high-side driver that allows it to switch power to loads from the positive supply rail, which is essential for driving resistive, inductive, and capacitive loads.
  • Current Control: It includes current sensing and embedded current control functions, providing precise control over the load current, which is crucial for protecting the system against overcurrent conditions.
  • Thermal Protection: The device comes with built-in thermal shutdown protection, ensuring the circuit remains safe even under excessive temperature conditions.
  • High Voltage Capability: With a wide operating voltage range, the VN5025AJ-E is capable of handling the fluctuating voltages typical in automotive power supplies, making it highly adaptable to various vehicle electrical systems.
  • Diagnostic Functions: Advanced diagnostic features are integrated to detect and report faults such as open load, short to ground, and loss of ground, enabling prompt system responses to potential issues.

Applications

The VN5025AJ-E is ideal for a variety of automotive applications, including but not limited to:

  • Lamp driving
  • Heater control
  • DC motor control
  • Valve and solenoid driving

Quality and Reliability

STMicroelectronics ensures that the VN5025AJ-E meets the stringent quality and reliability standards required for automotive applications. The device is designed to withstand the tough conditions of the automotive environment, providing a reliable solution for power management challenges.

Environmental Compliance

The VN5025AJ-E is compliant with environmental regulations, including RoHS and is designed for lead-free soldering, reflecting STMicroelectronics' commitment to environmental sustainability.

You May Also Be Interested in

Monolithic Power Systems Inc.
7M PROTECTION SWITCH WITH CURREN
Lowest to $6.2326
ECAD model for MPQ5069GQV-AEC1-P
ON Semiconductor
Advanced Load Management
Lowest to $1.2904
ECAD model for NCP45520IMNTWG-H
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET
Lowest to $1.0409
ECAD model for VND3NV04-E
Infineon Technologies
Smart High-Side Power Switch
Lowest to $1.7829
ECAD model for BTS5010-1EKB
Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2094
ECAD model for AP22916BCA4-7
ON Semiconductor
Smart High Side Switch | IC SMART HI SIDE SWITCH D2PAK-7
Lowest to $2.6058
ECAD model for FDBS09H04A
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 SC74
Lowest to $0.6604
ECAD model for NUD3160DMT1
Torex Semiconductor Ltd
85mΩ High Function Power Switch | 85MO HIGH FUNCTION POWER SWITCH
Lowest to $0.1962
ECAD model for XC8107AC05MR-G
STMicroelectronics
IC PWR SWTCH P-CHAN 1:1 20HTSSOP / Power Switch/Driver 1:1 N-Channel 2A 20-HTSSOP
Lowest to $1.5177
ECAD model for IPS4260LTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention