EN
  • EN
  • DE

VN5772AKTR-E

Part No VN5772AKTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description H-Bridge Motor Driver 13V Automotive 28-Pin SO T/R / IC MOTOR DRIVER PAR 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose, Relays
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 50 mOhm (Max)
Channel Output Current 18A
Supply Voltage - Operating 4.5 V to 36 V
Voltage - Load 41V (Max)
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 28-SO (double island)
Win Source Part Number 1117346-VN5772AKTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VN5772AK__-E
Introduction Date January 14, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian VN5772AKTR-E CAD Model

Description

The VN5772AKTR-E is a cutting-edge automotive-grade power switch, designed and manufactured by the renowned semiconductor company STMicroelectronics. This high-side driver is part of the VIPower M0-7 series and is specifically engineered to address the robust demands of automotive applications. The VN5772AKTR-E is an exemplary solution for driving resistive, inductive, and capacitive loads, including filament lamps, DC motors, and valves.

Key Features

  • High-Side Switch: The VN5772AKTR-E operates as a high-side switch, ensuring a secure connection between the load and the positive supply voltage.
  • Current Control: It includes a precise on-chip current sensing feature which allows for real-time monitoring and control of the load current, enhancing performance and safety.
  • Thermal Protection: The device is equipped with an over-temperature shutdown mechanism to protect against excessive heat, thereby extending its operational lifespan.
  • Load Dump Protection: With its robust load dump voltage protection, the VN5772AKTR-E can withstand the transient voltage spikes typically found in automotive environments.
  • Diagnostic Functions: Integrated diagnostic capabilities facilitate the detection of open-load conditions in the off state, short-circuits to the battery, and overtemperature conditions.

Applications

The VN5772AKTR-E is tailored for a variety of automotive applications, including but not limited to:

  • Automotive lighting systems
  • Engine control units
  • Body control modules
  • Smart junction boxes

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet stringent automotive industry standards. The VN5772AKTR-E is no exception, as it is built to comply with the AEC-Q100 qualification, ensuring reliability and performance in the challenging automotive environment. Whether for innovation in new vehicle designs or for maintenance in existing applications, this power switch stands as a reliable component choice for automotive engineers and designers.

You May Also Be Interested in

Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2670 $62.6700
23+ $5.1422 $118.2706
35+ $4.9814 $174.3490
48+ $4.8207 $231.3936
62+ $4.6601 $288.9262
83+ $4.1780 $346.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess