EN
  • EN
  • DE

VND7050AJ

Part No VND7050AJ
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Double channel high-side driver with MultiSense analog feedback
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1279605-VND7050AJ
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND7050AJ CAD Model

Description

STMicroelectronics VND7050AJ High-Side Driver

The VND7050AJ from STMicroelectronics is a robust high-side driver designed to deliver outstanding performance in automotive and industrial applications. This device is part of the VIPower M0-7 series and is engineered to handle high current loads with superior efficiency and reliability.

Constructed with ST's proprietary VIPower technology, the VND7050AJ is an advanced double channel high-side driver, capable of driving resistive, inductive, and capacitive loads with excellent power management. It is particularly suited for applications that require high current control in a compact footprint such as automotive lighting, engine management, and heating systems.

Key Features:

  • Current Control: Each channel of the VND7050AJ can handle a continuous current load of up to 30 A, making it a powerful solution for demanding applications.
  • Thermal Management: The device includes over-temperature protection with non-dissipative thermal shutdown and an integrated current limiter to protect against overload conditions.
  • Diagnostic Functions: Equipped with comprehensive diagnostics, the VND7050AJ provides feedback on load status, open load detection in OFF-state, and over-temperature indication, enhancing system reliability.
  • Protection Features: The device offers an array of protection features including undervoltage shutdown, load current limitation, and overvoltage clamp, ensuring safe operation under a variety of conditions.
  • Flexibility: The VND7050AJ is compatible with 5V and 3.3V logic level inputs, allowing for easy integration with a wide range of microcontrollers.

The VND7050AJ is housed in a PowerSSO-16 package, which not only provides a compact solution but also ensures efficient heat dissipation. Its robust design complies with the most stringent automotive requirements, including those for ESD protection, making it a reliable choice for harsh environments.

In summary, the STMicroelectronics VND7050AJ high-side driver is a sophisticated and durable component that offers a combination of high current handling, advanced protection, and diagnostic features. It is an ideal choice for designers looking to enhance system performance and reliability in automotive and industrial control applications.

You May Also Be Interested in

Coilcraft
Lowest to $0.1042
Panasonic
Lowest to $26.8133
Linear Technology
Lowest to $9.1303
Semtech Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Atmel
Lowest to $24.7389
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess