EN
  • EN
  • DE

VNQ500PA

Part No VNQ500PA
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103976-VNQ500PA
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VNQ500PA CAD Model

Description

The VNQ500PA, manufactured by STMicroelectronics, is a state-of-the-art automotive-grade quad channel high side driver designed for driving resistive or inductive loads with one side connected to ground. This robust component is housed in a PowerSSO-24 package, ensuring a compact footprint while providing high thermal performance.

With an operating voltage range from 5.5V to 36V, the VNQ500PA is versatile and suitable for a wide array of automotive applications. It integrates protection features such as overcurrent, overtemperature, and load dump protection, ensuring the reliability and safety of the system it's implemented in. Additionally, each channel of the VNQ500PA is capable of delivering up to 6A of continuous current, making it an excellent choice for high-power applications.

One of the key features of the VNQ500PA is its multiplexed analog feedback, which allows monitoring of the load current through a single shared analog pin. This innovative feature simplifies the design by reducing the number of connections to the microcontroller, saving space and cost on the PCB. Furthermore, the VNQ500PA offers a fast demagnetization of inductive loads, thanks to its active clamp feature.

The VNQ500PA is also equipped with open load detection in the off state, shorted load protection, and under voltage shutdown. These features enhance the safety measures of the device, ensuring that it operates within the safe limits of the application. The integrated thermal shutdown with hysteresis protects the device from overheating, which is particularly important in the harsh environments found in automotive applications.

Designed with the end-user in mind, the VNQ500PA's diagnostic functions are accessible via a serial peripheral interface (SPI), which allows for easy integration into vehicle control systems. The component is compliant with the stringent automotive qualification standards, making it a reliable choice for applications such as automotive interior lighting, door modules, and various other types of automotive actuators.

In summary, the VNQ500PA from STMicroelectronics is a highly integrated, reliable, and efficient solution for automotive high side driving applications, offering a suite of protection and diagnostic features that ensure the safe and continuous operation of the vehicle's electronic systems.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess