EN
  • EN
  • DE

VNQ5E050MK

Part No VNQ5E050MK
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP24
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 743118-VNQ5E050MK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNQ5E050MK CAD Model

Description

The VNQ5E050MK from STMicroelectronics is a state-of-the-art automotive-grade quad channel high-side driver, designed to deliver outstanding performance in driving resistive, inductive, or capacitive loads. This robust component is part of ST's VIPower M0-5 family and is specifically tailored for applications that require high reliability and efficiency, such as automotive smart power distribution, lighting, and heating controls.

Key Features

  • Multiple Channel Outputs: The device integrates four independent high-side drivers, allowing for the control of four separate loads with a single compact component.
  • High Voltage Capability: With an operating voltage range from 5.5V to 36V, the VNQ5E050MK can handle a wide array of automotive applications, including those that require a 24V battery system.
  • High Current Rating: Each channel can drive currents up to 6A, making it suitable for powering a variety of high-power devices and loads.
  • Thermal Protection: The device includes over-temperature protection, ensuring safe operation by shutting down the output if the junction temperature exceeds the threshold.
  • Load Current Limitation: To prevent damage due to excessive current, the VNQ5E050MK features current limitation and controlled output voltage during overload conditions.
  • Diagnostic Functions: Comprehensive diagnostic capabilities are built-in, including open-load detection in off-state, short-circuit to VCC diagnosis, and thermal shutdown indication.
  • Package: Housed in a PowerSSO-24 package, it offers a compact footprint with a high level of integration, minimizing the required PCB space.

Applications

The VNQ5E050MK's robust design and versatile features make it an ideal choice for a wide range of automotive applications. Its high-side switch architecture is well-suited for driving various loads such as bulbs, LEDs, motors, and other actuators commonly found in modern vehicles. Its reliability and diagnostic capabilities also make it an excellent choice for safety-critical systems.

Conclusion

With its combination of high performance, reliability, and advanced diagnostic features, the VNQ5E050MK from STMicroelectronics represents a leading-edge solution for automotive high-side driving applications. Its compact design, high efficiency, and ease of integration ensure that it meets the rigorous demands of today's automotive electronics designers.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0511 $57.8105
135+ $0.8628 $116.4780
210+ $0.8362 $175.6020
290+ $0.8085 $234.4650
370+ $0.7819 $289.3030
495+ $0.7011 $347.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess