EN
  • EN
  • DE

VNQ7003SYTR

Part No VNQ7003SYTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 4:4 PWRSSO36 / Power Switch/Driver 4:4 N-Channel 9A, 20A PowerSSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, VIPOWER™
Package Tape & Reel
Switch Type Latched Driver
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Supply (Vcc/Vdd) 4V ~ 28V
Current - Output (Max) 9A, 20A
Rds On (Typ) 7mOhm, 25mOhm
Input Type CMOS
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed) , Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PowerSSO-36
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Base Product Number VNQ7003
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338067-VNQ7003SYTR
Ultra Librarian 3D Model Ultra Librarian VNQ7003SYTR CAD Model

Description

The VNQ7003SYTR is a state-of-the-art quad channel high-side driver manufactured by STMicroelectronics, designed to deliver robust performance in a wide range of automotive and industrial applications. This advanced device is part of the VIPower M0-7 series, which is renowned for its high efficiency and reliability.

Key Features

  • Multiple Channel Outputs: With four independent high-side drivers, the VNQ7003SYTR offers versatile control for various loads such as bulbs, solenoids, and resistive loads.
  • High Voltage Capability: The device can handle an extended range of input voltages, making it suitable for direct operation in a 12V automotive electrical system.
  • Advanced Protection Systems: Equipped with over-temperature protection, load current limitation, and overvoltage clamp, the VNQ7003SYTR ensures safe operation under a variety of conditions.
  • Diagnostic Functions: Integrated diagnostic feedback provides real-time information on load status, open load detection, and thermal shutdown, facilitating improved system management.
  • Low Standby Current: The low standby current feature contributes to energy savings, making the device ideal for applications that require minimal power consumption during idle periods.

Applications

The VNQ7003SYTR is well-suited for a diverse range of applications, including but not limited to:

  • Automotive interior and exterior lighting
  • Automotive engine management systems
  • Industrial automation systems
  • Programmable logic controllers (PLCs)

Package and Quality

This high-side driver is packaged in a compact and robust PowerSSO-24 package, designed to optimize PCB space and ensure efficient thermal dissipation. The VNQ7003SYTR meets the stringent quality standards required for automotive and industrial applications, ensuring reliable performance even under harsh conditions.

With its combination of high integration, protective features, and diagnostic capabilities, the VNQ7003SYTR from STMicroelectronics represents a superior choice for designers looking to enhance the efficiency and reliability of their high-side driving applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6809 $62.4899
25+ $4.6613 $116.5325
39+ $4.5155 $176.1045
53+ $4.3698 $231.5994
69+ $4.2242 $291.4698
92+ $3.7872 $348.4224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess