EN
  • EN
  • DE

VNS3NV04P-E

Part No VNS3NV04P-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC MOSFET OMNIFET II 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197133-VNS3NV04P-E
Win Source Part Number Cross
Manufacturer Microelectronics
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Series OMNIFET II™, VIPower™
Package Tube
Product Status Obsolete
Output Configuration Low Side
Current - Output (Max) 3.5A
Rds On (Typ) 120mOhm
Input Type Non-Inverting
Ultra Librarian 3D Model Ultra Librarian VNS3NV04P-E CAD Model

Description

Introducing the VNS3NV04P-E from STMicroelectronics

The VNS3NV04P-E is a remarkable addition to STMicroelectronics' portfolio of power management devices, designed to deliver both performance and reliability for a wide range of applications. This advanced Power MOSFET is part of the OMNIFET II™ series, which is renowned for its fully autoprotected Power MOSFETs.

Key Features

  • Linear Current Limitation: The VNS3NV04P-E offers a built-in linear current limiter, which is a critical feature for protecting the device from excessive current that could lead to damage. This ensures a higher level of reliability, especially in applications where current spikes are a concern.
  • Thermal Shutdown: Safety is a priority with this device, and the thermal shutdown feature is a testament to that. It prevents the MOSFET from overheating, thus protecting the system from thermal-related failures.
  • Short Circuit Protection: The device includes a robust short-circuit protection mechanism that guards against potential short circuits, ensuring the longevity and stability of both the MOSFET and the overall system.
  • Overvoltage Clamp: Voltage spikes can be detrimental to electronic components. The VNS3NV04P-E comes with an overvoltage clamp that shields sensitive circuits from transient voltage increases.
  • ESD Protection: Electrostatic discharge (ESD) can cause immediate or latent damage to electronic parts. With ESD protection, the VNS3NV04P-E is safeguarded against such discharges, enhancing its durability.
  • Low Current Drawn from Input Pin: The device is designed to be energy-efficient, drawing minimal current from the input pin, which helps in reducing the overall power consumption of the system.
  • Diagnostic Feedback through Input Pin: The VNS3NV04P-E provides diagnostic feedback that can be accessed through the input pin, allowing for real-time monitoring and troubleshooting of system performance.
  • Direct Access to the Gate of the Power MOSFET (Analog Driving): This feature allows for more precise control over the device, making it suitable for applications that require fine-tuning of the power delivery.
  • Compatible with Standard Power MOSFET: This device is designed to be compatible with standard power MOSFETs, ensuring easy integration into existing designs without the need for significant modifications.

Applications

The VNS3NV04P-E is ideal for a variety of applications that require high-efficiency power management with a robust set of protection features. Common applications include automotive systems, industrial controls, computer peripherals, and other electronic systems that demand reliable power switching capabilities.

With its combination of advanced protection features, energy efficiency, and diagnostic capabilities, the VNS3NV04P-E from STMicroelectronics stands out as a smart choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess