EN
  • EN
  • DE

WS57C291C-35S

Part No WS57C291C-35S
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SPEED 2K x 8 CMOS PROM/RPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1280595-WS57C291C-35S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS57C291C-35S CAD Model

Description

Introducing the WS57C291C-35S Integrated Circuit by STMicroelectronics

The WS57C291C-35S is a high-performance integrated circuit brought to you by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative product solutions. This particular product is a testament to the company's commitment to delivering superior quality and reliability to meet the diverse needs of the electronics industry.

Key Features and Benefits

  • High-Speed Functionality: The WS57C291C-35S is designed to operate with a quick access time, making it suitable for high-speed applications where rapid data retrieval is critical.
  • Durability: Crafted with STMicroelectronics' precision engineering, this product offers a robust design that ensures long-lasting performance even in challenging environments.
  • Compatibility: This integrated circuit is designed to be compatible with a wide range of electronic systems, making it a versatile choice for designers and engineers.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, which draws minimal power, thereby reducing the overall energy costs for the systems in which it is used.

Applications

The WS57C291C-35S from STMicroelectronics is ideal for a variety of applications across multiple industries. Its fast access time and reliability make it particularly well-suited for use in:

  • Advanced computing systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems
  • Consumer electronic devices

Technical Specifications

The WS57C291C-35S boasts a set of technical specifications that highlight its performance capabilities:

  • Access Time: 35ns
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Provided in a robust and reliable package
  • Quality Assurance: Meets STMicroelectronics' stringent quality standards

STMicroelectronics ensures that the WS57C291C-35S integrated circuit is manufactured with the highest quality materials and subjected to rigorous testing to guarantee performance. This product is a perfect solution for developers looking to integrate a reliable and efficient IC into their designs. With its superior features and versatile applications, the WS57C291C-35S is poised to be an invaluable component in your next electronics project.

You May Also Be Interested in

Intersil Corporation
Lowest to $5.0142
Maxim Integrated
Need more? Email Us
Semtech Corporation
Need more? Email Us
Spansion
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess