EN
  • EN
  • DE

ZMM3V3 1N4728

Part No ZMM3V3 1N4728
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1503+
Reference case LL34
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 721230-ZMM3V3 1N4728
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZMM3V3 1N4728 CAD Model

Description

The ZMM3V3 1N4728 is a highly reliable voltage regulator diode from the reputable manufacturer STMicroelectronics. This Zener diode is designed to provide a precise voltage reference in a variety of electronic applications. With its compact form factor and robust design, it is an ideal choice for voltage regulation requirements in dense circuit configurations.

Key Features

  • Nominal Zener Voltage: The device offers a nominal Zener voltage of 3.3V, which makes it suitable for a range of low-voltage applications.
  • Power Dissipation: Capable of dissipating up to 1W of power, the ZMM3V3 1N4728 can handle a reasonable amount of energy, making it suitable for various electronic circuits.
  • Small Package: Available in a compact DO-35 package, it is perfect for space-constrained applications without compromising on performance.
  • High Stability: The diode offers excellent stability and reliability over its entire temperature range, ensuring consistent performance under varying conditions.
  • Wide Operating Temperature Range: With an operating temperature range of -65°C to +175°C, the ZMM3V3 1N4728 is designed to withstand extreme environments.

Applications

The ZMM3V3 1N4728 is versatile and can be used in multiple applications, including:

  • Power supply regulation
  • Surge protection
  • Voltage reference
  • Waveform shaping
  • Signal clipping

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the ZMM3V3 1N4728 is no exception. It is manufactured to the highest standards, ensuring that each diode meets the stringent requirements for electronic components used in industrial, commercial, and consumer applications.

Environmental Compliance

STMicroelectronics understands the importance of environmental sustainability. The ZMM3V3 1N4728 complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to reduce the ecological impact of their products.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess