EN
  • EN
  • DE

AME8816AEHA330

Part No AME8816AEHA330
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description 1.5A CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144413-AME8816AEHA330
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AME8816AEHA330 CAD Model

Description

The AME8816AEHA330 is a low dropout (LDO) linear regulator from Analog Microelectronics, designed for applications that require a stable and efficient voltage supply. This regulator is characterized by its low quiescent current and excellent line and load regulation, making it ideal for battery-powered and portable devices. The AME8816AEHA330 is specifically configured to provide a fixed output voltage of 3.3V.

Applications:

  • Battery-powered devices:Extends battery life in portable devices due to its low quiescent current.
  • Portable electronics:Powers smartphones, tablets, and other portable electronics.
  • Wireless communication devices:Provides stable power for RF components in wireless devices.
  • Microcontroller power supplies:Offers a regulated 3.3V supply for microcontrollers and digital circuits.
  • Wearable technology:Used in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low dropout voltage:Maintains regulation even when the input voltage is close to the output voltage.
  • Low quiescent current:Reduces power consumption in standby and low-load conditions.
  • Fixed output voltage (3.3V):Provides a stable 3.3V output without the need for external resistors.
  • Overcurrent protection:Protects the regulator and connected circuits from excessive current draw.
  • Thermal shutdown:Prevents overheating and damage to the regulator.

Benefits:

  • Extended battery life:Minimizes power consumption, extending the operational life of battery-powered devices.
  • Reliable performance:Ensures a stable and consistent 3.3V output voltage under varying load conditions.
  • Protection against damage:Safeguards the regulator and connected components from overcurrent and thermal events.
  • Simplified design:Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Compact size:Available in small surface-mount packages suitable for space-constrained applications.

The AME8816AEHA330 typically comes in a small surface-mount package, such as SOT-23 or similar, making it easy to integrate into compact electronic devices. The fixed 3.3V output is ideal for many common digital circuits and microcontrollers that require this voltage level. The device's design prioritizes efficiency and reliability, making it a suitable choice for portable and battery-operated equipment.

Key technical specifications include a low dropout voltage (typically less than 200mV at rated current), a low quiescent current (typically a few microamperes), and integrated overcurrent and thermal protection. These features make it well-suited for applications where efficiency, stability, and protection are critical, such as battery-powered systems and portable electronics that use a 3.3V supply rail.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Micrel
Lowest to $9.8522
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess