The CD75-151K is a power inductor manufactured by Sumida America Components Inc. It is designed for use in a variety of power supply applications, where it provides efficient energy storage and filtering. This inductor is characterized by its compact size and robust construction, making it suitable for demanding environments.
Applications
- DC-DC converters
- Power supplies for portable devices
- LED lighting
- Noise filtering
- Voltage regulators
Features
- High current carrying capacity
- Low DC resistance (DCR)
- Compact size
- Magnetically shielded construction
- High inductance value
Benefits
- Efficient power conversion due to low DCR, minimizing power loss.
- Reduced electromagnetic interference (EMI) due to the shielded construction.
- Space-saving design suitable for compact electronic devices.
- Stable performance across a range of operating temperatures.
- Reliable operation in high-current applications.
Additional Details
The CD75-151K inductor features a ferrite core, which contributes to its high inductance and efficient performance. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for applications where noise reduction is critical. The inductor is designed for surface mount technology (SMT), facilitating automated assembly and consistent performance. It is also RoHS compliant, ensuring environmental friendliness.
Specific technical specifications include: Inductance value of 150 μH, a saturation current rating of approximately 1.8A to 2.5A (depending on the specific datasheet), and a low DC resistance typically around 0.1 to 0.2 ohms. The operating temperature range is typically from -40°C to +125°C. The component's physical dimensions are typically 7.5mm x 7.5mm x 5.0mm.