EN
  • EN
  • DE

CDEP105-3R2MC-88

Part No CDEP105-3R2MC-88
Manufacturer Sumida America Components Inc.
Catalog Fixed Inductors
Description FIXED IND 3.2UH 9A 7.5 MOHM SMD / Inductor Power Shielded Wirewound 3.2uH 20% 100KHz Ferrite 9A 0.0075Ohm DCR T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Sumida America Components Inc.
Series CDEP105
Packaging Reel package
Part Status Obsolete(EOL)
Type Wirewound
Material - Core Ferrite
Inductance 3.2μH
Tolerance ±20%
Current Rating 9A
Current - Saturation 7.8A
Shielding Shielded
DC Resistance (DCR) 7.5 mOhm Max
Operating Temperature Range -40°C ~ 125°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.394" L x 0.394" W (10.00mm x 10.00mm)
Height - Seated (Maximum) 0.220" (5.60mm)
Win Source Part Number 771443-CDEP105-3R2MC-88
Popularity Medium
Supply and Demand Status Limited
Family Name CDEP
Introduction Date January 31, 2005
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian CDEP105-3R2MC-88 CAD Model

Description

The Sumida America Components Inc. CDEP105-3R2MC-88 is a wirewound inductor that is designed to operate in a temperature range of -40°C to 125°C.

  • Shielding: Shielded
  • Inductance: 3.2μH
  • Current Rating: 9A
  • Current Saturation: 7.8A
  • Tolerance: ±20%
  • DC Resistance: 7.5 mOhm Max
  • Mounting: Surface Mount
  • Dimensions: 0.394" L x 0.394" W (10.00mm x 10.00mm)
  • Height: 0.220" (5.60mm)
  • Family: CDEP
  • Status: Obsolete (EOL)
  • Introduction Date: January 31, 2005
  • Alternative Parts: SER1052-322MLB, SER1052-322MSB, SER1052-322MSC, SER1052-322MTD

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess