EN
  • EN
  • DE

CDRCH12D78BT150NP-330MC

Part No CDRCH12D78BT150NP-330MC
Manufacturer Sumida America Components Inc.
Catalog Custom Parts (B - D)
Description Inductor Power Shielded Wirewound 33uH 20% 100kHz Ferrite 2.5A SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1144992-CDRCH12D78BT150NP-330MC
Categories Custom Parts
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDRCH12D78BT150NP-330MC CAD Model

Description

The CDRCH12D78BT150NP-330MC is a shielded power inductor manufactured by Sumida America Components Inc. It is designed for use in various power supply applications, providing efficient energy storage and filtering. The inductor's shielded construction minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive environments.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters for power regulation.
  • Power Supplies for Portable Devices: Employed in smartphones, tablets, and laptops for efficient power management.
  • LED Lighting: Used in LED drivers to regulate current and improve efficiency.
  • Noise Filtering: Filtering high-frequency noise in power lines and signal circuits.
  • Voltage Regulators: Providing stable voltage regulation in electronic circuits.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and reduces noise.
  • High Current Capacity: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Allows for efficient use of PCB space.
  • High Inductance Value: Provides effective energy storage and filtering capabilities.

Benefits

  • Reduced EMI: Shielded design minimizes noise, improving the performance of sensitive circuits.
  • Efficient Power Conversion: Low DCR minimizes power losses, improving overall efficiency.
  • Stable Operation: High current capacity ensures stable performance even under high load conditions.
  • Space Saving: Compact size allows for high-density designs.
  • Reliable Performance: Manufactured with high-quality materials to ensure long-term reliability.

Additional Details

The CDRCH12D78BT150NP-330MC has an inductance value of 33µH (330MC). The '12D78' indicates the physical dimensions of the inductor (12mm x 12mm footprint and 7.8mm height). The saturation current and rated current are important parameters to consider when selecting this inductor for a specific application. Refer to the datasheet for detailed electrical characteristics, mechanical dimensions, and performance graphs. Proper PCB layout is essential to minimize losses and maximize the inductor's performance.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
TDK Corporation
Lowest to $0.0750
CT Micro International Corporation
Lowest to $0.1003
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess