EN
  • EN
  • DE

CDRH127NP-6R1NC

Part No CDRH127NP-6R1NC
Manufacturer Sumida America Components Inc.
Catalog Fixed Inductors
Description FIXED IND 6.1UH 6.6A 17.6 MOHM / Inductor Power Shielded Drum Core 6.1uH -20% to 40% 100KHz Ferrite 7.2A 0.0176Ohm DCR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Sumida America Components Inc.
Series CDRH127
Packaging Reel package
Inductance 6.1μH
Tolerance -20%, +40%
Current Rating 6.6A
Shielding Shielded
DC Resistance (DCR) 17.6 mOhm Max
Operating Temperature Range -40°C ~ 100°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Maximum) 0.315" (8.00mm)
Win Source Part Number 771463-CDRH127NP-6R1NC
Popularity Medium
Supply and Demand Status Limited
Family Name CDRH127
Introduction Date July 29, 2002
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CDRH127NP-6R1NC CAD Model

Description

The CDRH127NP-6R1NC is a shielded power inductor manufactured by Sumida America Components Inc. It is designed for use in a wide range of power supply and filtering applications where a low profile and high current handling are required.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Laptop computers
  • LCD TVs
  • Step-up and step-down converters
  • Filtering circuits

Features:

  • Shielded construction for low EMI
  • High current handling capability
  • Low DC resistance (DCR)
  • Small footprint and low profile
  • Operating temperature range up to +125°C
  • RoHS compliant

Benefits:

  • Reduces electromagnetic interference in sensitive circuits
  • Enables efficient power conversion
  • Minimizes power losses
  • Suitable for space-constrained applications
  • Provides stable performance over a wide temperature range
  • Environmentally friendly due to RoHS compliance

Technical Specifications:

  • Inductance: 6.1 μH
  • Tolerance: ±30%
  • DC Resistance (DCR): Typically around 0.04 Ohms
  • Saturation Current: Approximately 3.8 Amps
  • Rated Current: Around 3.4 Amps
  • Shielding: Magnetic Shield
  • Dimensions: 12.5mm x 12.5mm x 7.0mm (Length x Width x Height)

Note: Always refer to the manufacturer's datasheet for precise specifications and application guidelines for the CDRH127NP-6R1NC.

You May Also Be Interested in

TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4028 $50.3500
305+ $0.3305 $100.8025
470+ $0.3202 $150.4940
650+ $0.3099 $201.4350
835+ $0.2996 $250.1660
1,120+ $0.2686 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess