EN
  • EN
  • DE

CDRH4D16FB

Part No CDRH4D16FB
Manufacturer Sumida America Components Inc.
Catalog END - OF - LIFE
Description POWER INDUCTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sumida America Components Inc.
Win Source Part Number 1160846-CDRH4D16FB
Manufacturer Homepage www.sumida.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDRH4D16FB CAD Model

Description

The CDRH4D16FB is a series of shielded power inductors manufactured by Sumida America Components Inc. These inductors are designed for use in DC-DC converters, power supplies, and other power electronic applications. The shielded construction provides excellent EMI suppression, making them suitable for sensitive applications. The series offers a range of inductance values to meet different circuit requirements. Due to the end-of-life status, consider alternative parts for new designs.

Applications

  • DC-DC converters
  • Power supplies
  • Notebook computers
  • Portable devices
  • LCD TVs

Features

  • Shielded construction for low EMI
  • High current handling capability
  • Small footprint
  • Low DC resistance (DCR) for high efficiency
  • Surface Mount Device (SMD)
  • RoHS Compliant

Benefits

  • Reduced EMI: Minimizes interference with surrounding circuits.
  • Efficient power conversion: Low DCR minimizes power losses.
  • Compact size: Allows for high-density circuit designs.
  • Reliable performance: Designed for stable operation in various environments.
  • Easy assembly: Compatible with automated manufacturing processes.

Additional Details

The CDRH4D16FB series inductors are available in various inductance values, saturation current ratings, and DCR values. The specific characteristics vary depending on the individual part number. The shielded construction uses a magnetic material to effectively contain the magnetic field, reducing radiated emissions. The inductor's construction is designed for high reliability and ruggedness. The flat wire winding contributes to the low DCR. Consult the datasheet for detailed specifications, including inductance tolerance, operating temperature range, and self-resonant frequency.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8861 $61.9749
21+ $5.6503 $118.6563
32+ $5.4735 $175.1520
44+ $5.2980 $233.1120
57+ $5.1213 $291.9141
76+ $4.5911 $348.9236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess