The CDRH4D28CLDNP-2R2 is a shielded power inductor from Sumida America Components Inc. It is designed for DC-DC converters and power supply applications where a compact size and high efficiency are essential.
Applications:
- DC-DC converters
- Power supplies for portable devices
- Smartphones and tablets
- Wearable devices
- LED drivers
Features:
- Shielded construction for low EMI radiation
- Low core loss
- High current handling capability
- Small footprint
- RoHS compliant
Benefits:
- Reduces electromagnetic interference with nearby circuits
- Increases energy efficiency
- Suitable for high current applications
- Optimized for space-constrained designs
- Environmentally friendly
Technical Specifications:
- Inductance: 2.2 μH
- Tolerance: ±30%
- DC Resistance (DCR): Approximately 0.023 Ohms
- Saturation Current: Around 3.2 Amps
- Rated Current: Around 2.8 Amps
- Dimensions: 4.8mm x 4.8mm x 3.0mm (Length x Width x Height)
Note: Always consult the manufacturer's datasheet for the most accurate specifications and application notes for the CDRH4D28CLDNP-2R2.