EN
  • EN
  • DE

CDRH60D45BT150NP-101MC

Part No CDRH60D45BT150NP-101MC
Manufacturer Sumida America Components Inc.
Catalog Fixed Inductors
Description FIXED IND 100UH 860MA 340MOHM SM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 24 Weeks
Features Shielded - Inductor 340mOhm Nonstandard -
Manufacturer Sumida America Components Inc.
Series CDRH60D45B/T150
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 308-CDRH60D45BT150NP-101MCCT, 308-CDRH60D45BT150NP-101MCTR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866261-CDRH60D45BT150NP-101MC
Ultra Librarian 3D Model Ultra Librarian CDRH60D45BT150NP-101MC CAD Model

Description

The CDRH60D45BT150NP-101MC is a shielded power inductor manufactured by Sumida America Components Inc. Designed for use in high-efficiency power conversion circuits, this inductor provides stable inductance and excellent current handling capabilities. It is particularly well-suited for applications requiring low EMI and compact size.

Applications:

  • DC-DC converters
  • Voltage regulators
  • Power supplies for portable devices
  • LED lighting
  • Automotive electronics

Features:

  • Inductance value of 15µH
  • Shielded construction for low EMI
  • High current carrying capacity
  • Low DC resistance (DCR)
  • Operating temperature range: -40°C to +125°C
  • Surface Mount Device (SMD)

Benefits:

  • Reduces electromagnetic interference in sensitive circuits
  • Improves power conversion efficiency due to low DCR
  • Enables smaller and lighter power supply designs
  • Provides reliable performance in harsh environments
  • Facilitates automated assembly

Additional Details:

The CDRH60D45BT150NP-101MC's shielded construction is instrumental in minimizing electromagnetic interference (EMI), making it suitable for use in sensitive electronic equipment. Its high current carrying capacity ensures stable operation in high-power applications. The low DC resistance (DCR) reduces power losses, contributing to improved energy efficiency. The inductor's compact size enables designers to create smaller and more portable devices. This inductor conforms to RoHS standards, meaning it is compliant with environmental regulations regarding hazardous materials. Its wide operating temperature range ensures reliable performance in a variety of environmental conditions, making it ideal for both indoor and outdoor applications.

You May Also Be Interested in

Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6405 $51.2400
195+ $0.5256 $102.4920
295+ $0.5091 $150.1845
410+ $0.4927 $202.0070
525+ $0.4763 $250.0575
705+ $0.4270 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,026 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess