EN
  • EN
  • DE

CDRH6D18HPNP-6R8PC

Part No CDRH6D18HPNP-6R8PC
Manufacturer Sumida America Components Inc.
Catalog END - OF - LIFE
Description SMD Power Inductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sumida America Components Inc.
Win Source Part Number 1160881-CDRH6D18HPNP-6R8PC
Manufacturer Homepage www.sumida.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDRH6D18HPNP-6R8PC CAD Model

Description

The CDRH6D18HPNP-6R8PC is a shielded power inductor manufactured by Sumida America Components Inc. This inductor is designed for power supply applications, and it features a compact size, high current capability, and low DC resistance. The shielded construction helps to minimize electromagnetic interference (EMI).

Applications

  • DC-DC Converters: Used in various DC-DC converter topologies such as buck, boost, and buck-boost.
  • Power Supplies: Used in general power supply circuits for energy storage and filtering.
  • LED Drivers: Employed in LED driver circuits to regulate current and voltage.
  • Portable Electronics: Integrated in power management sections of portable devices.

Features

  • Shielded Construction: Provides effective EMI shielding to reduce electromagnetic interference.
  • High Current Capability: Designed to handle high current levels without saturating.
  • Low DC Resistance: Minimizes power losses, increasing the efficiency of the circuit.
  • Compact Size: Offers a small footprint, ideal for space-constrained applications.

Benefits

  • Reduced EMI: The shielded construction minimizes EMI, contributing to a cleaner electromagnetic environment.
  • High Efficiency: Low DC resistance leads to lower power losses and improved overall efficiency.
  • Compact Design: The small size allows for use in a wide range of applications where space is limited.
  • Reliable Performance: High current capability ensures stable and reliable operation under various load conditions.

Additional Details

The CDRH6D18HPNP-6R8PC typically has an inductance value of 6.8μH. It also has a saturation current rating and a specific DC resistance value. For accurate details on the inductance tolerance, Q-factor, and self-resonant frequency, consult the product datasheet.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess