EN
  • EN
  • DE

CDRH73-331MC

Part No CDRH73-331MC
Manufacturer Sumida America Components Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820258-CDRH73-331MC
Ultra Librarian 3D Model Ultra Librarian CDRH73-331MC CAD Model

Description

The CDRH73-331MC is a shielded power inductor manufactured by Sumida America Components Inc. It is designed for use in a wide variety of DC-DC converter applications. This inductor features a shielded construction to minimize electromagnetic interference (EMI), and a compact design for use in space-constrained applications. Its robust construction allows for high current handling capabilities.

Applications

  • DC-DC converters: Used in step-up, step-down, and inverting DC-DC converters for voltage regulation.
  • Power supplies: Employed in various power supply designs for electronic devices.
  • LED lighting: Used in LED driver circuits to provide stable current to LEDs.
  • Portable devices: Ideal for use in smartphones, tablets, and other portable electronics.
  • Automotive applications: Can be used in automotive electronic systems requiring efficient power conversion.

Features

  • Shielded construction: Reduces electromagnetic interference (EMI) and noise.
  • Compact size: Allows for high-density mounting in space-constrained applications.
  • High current capability: Supports high current flow without significant performance degradation.
  • Low DC resistance (DCR): Improves efficiency by minimizing power loss.
  • 330 µH Inductance: Provides a specific inductance value tailored to certain circuit requirements.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving overall circuit performance.
  • Increased efficiency: Low DCR contributes to higher efficiency in power conversion circuits, reducing heat generation.
  • Reliable performance: High current handling ensures stable operation under varying load conditions.
  • Smaller footprint: Compact size allows for miniaturization of electronic devices.
  • Optimized Inductance: The 330 µH inductance is suitable for particular switching frequencies and load conditions, optimizing circuit performance.

Technical Specifications

While specific electrical characteristics may vary slightly, typical specifications for the CDRH73-331MC include:

  • Inductance: 330 µH (Microhenries)
  • Tolerance: Typically ±20%
  • DC Resistance (DCR): Consult the datasheet for the specific value, typically in the order of Ohms.
  • Saturation Current: Consult the datasheet for the specific value, typically in the range of hundreds of milliamps.
  • Operating Temperature Range: -25°C to +85°C (including self-heating).
  • Dimensions: Approximately 7.9mm x 7.9mm footprint, with a height of around 3.2mm.

Always refer to the official Sumida datasheet for the CDRH73-331MC for precise specifications and recommended operating conditions.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,972 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess