EN
  • EN
  • DE

RCP1317NP-470M

Part No RCP1317NP-470M
Manufacturer Sumida America Components Inc.
Catalog Fixed Inductors
Description FIXED IND 47UH 3.3A 69 MOHM TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Sumida America Components Inc.
Packaging Reel - TR
Status Active
Material - Core Ferrite
Inductance 47μH
Tolerance ±20%
Current Rating 3.3A
Current - Saturation 4.3A
DC Resistance (DCR) 69 mOhm Max
Temperature Range - Operating -40°C to 100°C
Frequency - Test 1kHz
Mounting Through Hole
Height - Seated (Max) 0.689" (17.50mm)
Win Source Part Number 210708-RCP1317NP-470M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCP1317NP-470M CAD Model

Description

The RCP1317NP-470M is a power inductor manufactured by Sumida America Components Inc. It is designed for use in a variety of power supply applications, including DC-DC converters, where it provides energy storage and filtering. This inductor is characterized by its high inductance value, low DC resistance, and compact size, making it suitable for space-constrained designs.

Applications:

  • DC-DC Converters: Used as an energy storage element in buck, boost, and buck-boost converters.
  • Power Supplies: Provides filtering and energy storage in various power supply circuits.
  • Voltage Regulators: Used in voltage regulator circuits for stable and efficient voltage conversion.
  • LED Drivers: Implemented in LED driver circuits to provide a stable current source for LEDs.
  • Portable Devices: Suitable for power management in smartphones, tablets, and other portable electronic devices.
  • Automotive Electronics: Used in automotive power supply systems for various applications such as infotainment and engine control.

Features:

  • High Inductance Value: Provides efficient energy storage for DC-DC conversion.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Withstands high peak currents without significant inductance drop.
  • Compact Size: Allows for use in space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and minimizes noise.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Power Efficiency: Low DCR minimizes power losses, leading to higher efficiency in power supply circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system performance.
  • Enhanced Stability: High saturation current ensures stable operation under high current conditions.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Performance: Robust construction ensures reliable performance over a wide range of operating conditions.
  • Simplified Design: Easy to integrate into existing power supply designs, reducing development time.

Additional Details:

The RCP1317NP-470M features a ferrite core and is typically surface mountable. The 470M designation indicates an inductance value of 47µH. Important parameters include the saturation current, rated current, and DC resistance, which are detailed in the Sumida datasheet for this part. It is commonly used in switching regulators.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess