EN
  • EN
  • DE

SUM2032GAS2

Part No SUM2032GAS2
Manufacturer Sumida America Components Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sumida America Components Inc.
Win Source Part Number 349236-SUM2032GAS2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUM2032GAS2 CAD Model

Description

The SUM2032GAS2 is a power inductor manufactured by Sumida America Components Inc. Power inductors are essential components in various electronic circuits, primarily functioning to store energy and filter out unwanted noise in power supplies, DC-DC converters, and other power electronic applications. This particular inductor is designed for surface mounting, which allows for automated assembly and contributes to a more compact design.

Applications

  • DC-DC converters: Used to efficiently step up or step down voltage levels in electronic devices.
  • Power supplies: Provides stable and filtered power to various components within electronic systems.
  • LED lighting: Helps regulate current and improve the efficiency of LED drivers.
  • Noise filtering: Reduces electromagnetic interference (EMI) in sensitive electronic circuits.
  • Automotive electronics: Suitable for power management and filtering in automotive applications.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and increasing production efficiency.
  • High Current Handling: Capable of withstanding high current levels without saturating or experiencing performance degradation.
  • Low DC Resistance (DCR): Minimizes power losses, contributing to higher overall efficiency.
  • Compact Size: Allows for integration into space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to protect sensitive circuits.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, leading to more efficient power conversion and reduced heat generation.
  • Reliable Performance: High current handling ensures stable and reliable operation even under demanding conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving the performance and reliability of surrounding circuits.
  • Simplified Assembly: SMT design allows for automated assembly, reducing manufacturing costs and improving production efficiency.
  • Compact Design: Small size allows for integration into space-constrained applications, enabling smaller and more portable electronic devices.
  • Environmentally Friendly: RoHS compliance ensures that the inductor meets environmental regulations regarding hazardous substances.

Additional Details

While specific electrical characteristics like inductance, saturation current, and DCR vary depending on the exact model within the SUM2032GAS2 series, Sumida typically provides comprehensive datasheets detailing these parameters. These datasheets include detailed specifications, performance curves, and application guidelines to assist engineers in selecting the appropriate inductor for their specific application. The materials used in the inductor’s construction are chosen to provide optimal performance, reliability, and thermal stability. Shielding is often achieved using a ferrite core or other magnetic materials, effectively containing the magnetic field and reducing EMI. The terminals are designed for reliable soldering and long-term durability.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess