EN
  • EN
  • DE
  • IT

XZMDK54W-8

Part No XZMDK54W-8
Manufacturer SunLED
Catalog LED Indication - Discrete
Description LED RED CLEAR CHIP SMD  /  Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr SunLED
Package Tape & Reel
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 1640mcd
Lens Style Round with Domed Top
Lens Size 0.80mm Dia
Voltage - Forward (Vf) (Typ) 1.95V
Current - Test 20mA
Viewing Angle 40°
Mounting SMD (SMT)
Wavelength - Dominant 630nm
Wavelength - Peak 645nm
Package / Case 0805 (2012 Metric)
Supplier Device Package Chip LED
Dimension 2.00mm L x 1.25mm W
Height (Max) 1.20mm
Base Product Number XZMDK54
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1497-1431-1,1497-1431-2,1497-1431-6
Standard Package 3,000
Win Source Part Number 1203497-XZMDK54W-8
Ultra Librarian 3D Model Ultra Librarian XZMDK54W-8 CAD Model

Description

The SunLED XZMDK54W-8 is a red LED indication-discrete component that has a viewing angle of 40° and a millicandela rating of 1640mcd.

  • Viewing Angle: 40°
  • Millicandela Rating: 1640mcd
  • Voltage-Forward (Vf): 1.95V
  • Wavelength-Dominant: 630nm
  • Current-Test: 20mA
  • Height: 1.20mm
  • Mounting Type: SMD (SMT)
  • Supplier Device Package: Chip LED
  • Dimensions: 2.00mm L x 1.25mm W
  • Lens Style: Round with a domed top
  • Lens Size: 0.80mm Dia
  • Lens Transparency: Clear
  • Standard Package: 3,000

You May Also Be Interested in

Rohm Semiconductor
LED RED DIFFUSED 0603 SMD
Lowest to $0.2891
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $4.0761
Panasonic
LED GREEN 0603 SMD
Lowest to $0.1605
Vishay
LED GRN DIFF 3.2MM ROUND T/H
Lowest to $0.2827
Broadcom Limited
LED AMBER CLEAR 4PLCC SMD
Need more? Email Us
Broadcom Limited
LED AMBER DIFFUSED 0603 SMD
Lowest to $0.7049
Stanley Electric Co
LED GRN/YLW DIFF 2SMD R/A
Lowest to $0.3285
Rohm Semiconductor
LED YELLOW CLEAR 1305 SMD REV
Lowest to $0.2200
Stanley Electric Co
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1793 $56.4795
765+ $0.1472 $112.6080
1,180+ $0.1426 $168.2680
1,625+ $0.1380 $224.2500
2,100+ $0.1334 $280.1400
2,810+ $0.1196 $336.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess