EN
  • EN
  • DE

ZVG56W

Part No ZVG56W
Manufacturer SunLED
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SunLED
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843846-ZVG56W
Ultra Librarian 3D Model Ultra Librarian ZVG56W CAD Model

Description

The SunLED ZVG56W is a green LED with a 5.6 x 5.0 mm footprint designed for various indication and illumination applications. It is known for its high brightness and wide viewing angle, making it suitable for applications where visibility is critical.

Applications

  • Panel indicators: Used as status indicators on control panels and equipment.
  • Backlighting: Provides backlighting for LCDs, keypads, and other displays.
  • Automotive lighting: Employed in automotive interior lighting and signaling.
  • Consumer electronics: Used in various consumer electronics devices as status and power indicators.
  • Medical equipment: Used in medical devices for indication purposes.

Features

  • High brightness: Provides excellent visibility even in bright ambient light.
  • Wide viewing angle: Ensures that the light is visible from a wide range of angles.
  • Green color: Offers a distinct and easily recognizable indication.
  • Compact size: Allows for easy integration into various applications.
  • Low power consumption: Minimizes energy usage.
  • Long lifespan: Offers extended operational life.

Benefits

  • Improved visibility: Ensures clear and easy-to-read indication.
  • Reduced power consumption: Helps to save energy and reduce operating costs.
  • Increased reliability: Offers long-lasting performance.
  • Simplified integration: Easy to incorporate into various designs.
  • Enhanced aesthetics: Adds a modern and professional look to products.
  • Durable: Resistant to shock and vibration.

Additional Details

The ZVG56W LED has a typical forward voltage of around 2.1V and a forward current of around 20mA. It is RoHS compliant, meaning it is free from hazardous substances. The LED package is designed for surface mounting (SMD), which allows for automated assembly. The specific luminous intensity and wavelength characteristics can be found in the SunLED datasheet. The operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess