EN
  • EN
  • DE

PZ3216D601-2R0TF

Part No PZ3216D601-2R0TF
Manufacturer Sunlord
Catalog Custom Parts (N - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140448-PZ3216D601-2R0TF
Categories Custom Parts
Manufacturer Sunlord
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PZ3216D601-2R0TF CAD Model

Description

The PZ3216D601-2R0TF is a wire-wound chip inductor manufactured by Sunlord. It is designed for use in a variety of applications requiring inductance in a compact form factor. This inductor offers a good balance of inductance, current handling capability, and size, making it suitable for applications such as power supplies, RF circuits, and signal filtering. The PZ3216D601-2R0TF is constructed with high-quality materials to ensure reliable performance and consistent electrical characteristics.

Applications:

  • Power Supplies: Used for filtering and energy storage in DC-DC converters and other power supply circuits.
  • RF Circuits: Employed in RF filters, impedance matching networks, and other RF applications.
  • Signal Filtering: Utilized in signal filtering circuits to remove unwanted noise and interference.
  • DC-DC Converters: Used as an energy storage element.
  • Wireless Communication Devices: Used in mobile phones and other devices for impedance matching.

Features:

  • Wire-Wound Construction: Provides high Q-factor and excellent performance.
  • Compact Size: Small footprint for space-constrained applications.
  • High Current Handling Capability: Handles high current levels without saturation.
  • Tight Tolerance: Provides accurate and consistent inductance values.
  • High Self-Resonant Frequency: Extends the usable frequency range of the inductor.
  • RoHS Compliant: Complies with RoHS environmental standards.
  • Surface Mount Technology (SMT): Easy to install on printed circuit boards.

Benefits:

  • Improved System Performance: High Q-factor minimizes losses and improves efficiency.
  • Reduced System Size: Compact size minimizes board space requirements.
  • Increased System Reliability: Robust construction ensures reliable operation.
  • Simplified Design: Easy to install and use in various applications.
  • Environmentally Friendly: RoHS compliant materials minimize environmental impact.
  • Stable Inductance: Tight tolerance ensures consistent performance.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details:

The PZ3216D601-2R0TF has an inductance value of 2.0 μH. The tolerance is typically ±20%. The rated current is around 550mA. The self-resonant frequency is typically 60 MHz. The operating temperature range is -40°C to +125°C. The package size is 3.2mm x 1.6mm.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
PLX
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
New Japan Radio
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2,235+ $0.0224 $50.0640
5,435+ $0.0184 $100.0040
8,380+ $0.0179 $150.0020
11,565+ $0.0173 $200.0745
14,975+ $0.0167 $250.0825
20,000+ $0.0150 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,124,665 pieces
MOQ: 2235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess