The PZ3216U102-R50TF is a multilayer chip inductor from Sunlord. It is designed for use in high-frequency circuits and offers excellent electrical characteristics and reliability.
Applications:
- RF Circuits
- Wireless Communication Devices
- Mobile Phones
- Bluetooth Devices
- Filters
Features:
- Inductance: 1 uH
- Tolerance: ±20%
- Self-Resonant Frequency (SRF): 100 MHz
- DC Resistance (DCR): 0.7 Ohms
- Rated Current: 150 mA
- Operating Temperature: -55°C to +125°C
- Package: 1206 (3.2mm x 1.6mm)
Benefits:
- High SRF enables use in high-frequency applications.
- Small size allows for miniaturization of electronic devices.
- Wide operating temperature range ensures reliable performance in various environments.
- Stable electrical characteristics ensure consistent performance.
- RoHS Compliant.
Technical Specifications:
The PZ3216U102-R50TF inductor is constructed using a multilayer ceramic process. This results in a compact size and excellent electrical performance. The inductor is designed to withstand reflow soldering processes.
This chip inductor is suitable for a wide range of RF and wireless applications where small size and stable performance are critical. The 1uH inductance value is commonly used in matching networks, filter circuits, and RF chokes.