The SDCL1005C4N7ST is a high-frequency multilayer chip inductor produced by Sunlord. It's engineered for use in various electronic applications requiring inductance for filtering, impedance matching, or energy storage.
Applications
- Mobile phones and other portable communication equipment
- Wireless communication systems
- Bluetooth modules
- GPS receivers
- RF circuits
- General high-frequency applications
Features
- Compact size: 1.0mm x 0.5mm x 0.5mm (1005 size)
- High Q factor for low-loss performance
- Excellent solderability for easy assembly
- Multilayer construction for stable inductance
- Wide operating temperature range
- Shielded structure to minimize EMI
Benefits
- Enables miniaturization of electronic devices
- Improves signal quality in RF circuits due to high Q factor
- Ensures reliable performance in different environmental conditions
- Reduces electromagnetic interference, improving overall system performance
- Simplifies the manufacturing process
Technical Specifications
The SDCL1005C4N7ST inductor has an inductance value of 4.7nH. Detailed specifications regarding SRF (Self-Resonant Frequency), DCR (DC Resistance), and tolerance can be found in the official datasheet from Sunlord. The inductor is manufactured to meet RoHS standards, signifying its compliance with environmental regulations.