EN
  • EN
  • DE

HA17555-E-Q

Part No HA17555-E-Q
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP8
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 758519-HA17555-E-Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA17555-E-Q CAD Model

Description

The HA17555-E-Q is a single operational amplifier (op-amp) manufactured by Renesas Electronics. It is designed for use in a wide range of signal processing and amplification applications.

Applications

  • Signal Amplification: Used to amplify weak signals in various electronic circuits.
  • Active Filters: Implemented in filter circuits, such as low-pass, high-pass, and band-pass filters.
  • Instrumentation Amplifiers: Can be used in the construction of instrumentation amplifiers for precise signal measurement.
  • Voltage Followers: Employed as voltage followers for impedance buffering.
  • Oscillators: Used in oscillator circuits to generate periodic signals.

Features

  • Single Operational Amplifier: Contains one op-amp in a single package.
  • High Open-Loop Gain: Provides significant amplification of input signals.
  • Low Input Bias Current: Minimizes the effect of input current on circuit accuracy.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage.

Benefits

  • Versatility: Suitable for a wide range of applications, from simple amplification to complex signal processing.
  • Precision: High gain and low bias current ensure accurate signal amplification.
  • Robustness: Short-circuit protection enhances the reliability of the circuit.
  • Design Flexibility: Wide supply voltage range provides flexibility in circuit design.
  • Cost-Effective: Offers a cost-effective solution for signal amplification needs.

Additional Details

The HA17555-E-Q comes in various packages, including DIP and SOIC. Key electrical characteristics include input offset voltage, input bias current, open-loop voltage gain, and slew rate. For detailed specifications and application information, refer to the Renesas datasheet. It is suitable for general-purpose applications requiring stable and reliable signal amplification and processing.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1901 $60.6119
45+ $2.6172 $117.7740
69+ $2.5364 $175.0116
95+ $2.4544 $233.1680
122+ $2.3724 $289.4328
163+ $2.1275 $346.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess