EN
  • EN
  • DE

SDCL2012L56NJT

Part No SDCL2012L56NJT
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317564-SDCL2012L56NJT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL2012L56NJT CAD Model

Description

The SDCL2012L56NJT is a multilayer chip inductor manufactured by Sunlord. It's designed for high-frequency applications requiring a small form factor. 'SDCL' denotes Sunlord's multilayer chip inductor series. '2012' indicates the component's dimensions, specifically 2.0mm x 1.2mm. 'L56N' specifies the inductance value, and 'JT' represents the tolerance and packaging details.

Applications:

  • RF Circuits: Used in impedance matching, filtering, and tuning in radio frequency applications.
  • Wireless Communication: Integrated into Bluetooth, Wi-Fi, and other wireless modules for signal conditioning.
  • Mobile Devices: Employed in smartphones and tablets for RF signal processing.
  • GPS Receivers: Used in GPS devices for filtering unwanted signals and impedance matching.
  • High-Frequency Oscillators: Suitable for use in oscillator circuits where a precise inductance is required.

Features:

  • Compact Size: The 2012 package (2.0mm x 1.2mm) is ideal for space-constrained applications.
  • Multilayer Construction: Provides a high self-resonant frequency (SRF) and a good Q-factor.
  • High Reliability: Designed for stable performance and long operational life.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Precise Inductance: The 'JT' tolerance ensures accurate inductance value, critical for precision circuits.

Benefits:

  • Space Saving: Allows for denser circuit board layouts.
  • Improved Signal Integrity: High SRF and Q-factor minimize signal loss and distortion.
  • Consistent Performance: Reliable design ensures consistent circuit behavior.
  • Cost-Effective: SMT compatibility reduces assembly costs.
  • Accurate Tuning: Precise inductance value enables accurate circuit tuning and optimization.

Additional Details:

The SDCL2012L56NJT features an inductance value of 56nH. Its operating temperature range typically extends from -55°C to +125°C. The self-resonant frequency (SRF) is typically in the hundreds of MHz. The Q-factor is designed to be high, minimizing energy loss within the inductor. The inductor is designed for reflow soldering processes typical of SMT assembly. Materials used are selected to provide optimal electrical and mechanical properties. Be sure to consult the manufacturer's datasheet for specific rated current, DCR (DC Resistance) and SRF performance characteristics.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess