EN
  • EN
  • DE

SDCL2012LR56JT

Part No SDCL2012LR56JT
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317567-SDCL2012LR56JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL2012LR56JT CAD Model

Description

The SDCL2012LR56JT is a multilayer chip inductor from Sunlord. This inductor is designed for high-frequency applications where a small size and reliable performance are essential. The 'SDCL' series signifies a multilayer chip inductor. '2012' refers to the physical dimensions (2.0mm x 1.2mm), 'LR56' indicates the inductance value, and 'JT' denotes the tolerance and packaging.

Applications:

  • RF Circuits: Utilized for impedance matching, filtering, and tuning in radio frequency applications.
  • Wireless Communication Devices: Integrated into Bluetooth modules, Wi-Fi devices, and various wireless communication systems.
  • Mobile Phones: Used in RF sections of mobile phones for signal processing and filtering.
  • GPS Devices: Employed in GPS receivers for impedance matching and filtering of RF signals.
  • High-Frequency Oscillators: Suitable for use in oscillator circuits where precise inductance is necessary.

Features:

  • Compact Size: The 2012 package (2.0mm x 1.2mm) is ideal for space-constrained PCB designs.
  • Multilayer Construction: Offers high self-resonant frequency (SRF) and excellent Q-factor.
  • High Reliability: Designed for stable performance and long-term reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • Precise Inductance: The 'JT' tolerance ensures accurate inductance value, crucial for sensitive RF circuits.

Benefits:

  • Space Saving: The small footprint allows for high-density circuit designs.
  • Improved Performance: High SRF and Q-factor enhance signal integrity and minimize losses.
  • Stable Operation: Reliable performance ensures consistent circuit behavior across a wide temperature range.
  • Cost-Effective: SMT compatibility reduces assembly costs and increases production efficiency.
  • Accurate Tuning: Precise inductance value enables accurate circuit tuning and optimized performance.

Additional Details:

The SDCL2012LR56JT features an inductance value of 0.56μH. The operating temperature range typically spans from -55°C to +125°C. The self-resonant frequency (SRF) is typically in the MHz range. A high Q-factor minimizes energy loss within the inductor. These inductors are designed for standard surface mount reflow soldering processes. The materials utilized provide excellent electrical and mechanical characteristics. Always refer to the manufacturer's datasheet for specific rated current, DCR (DC Resistance), and SRF specifications.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess