The SDCW2012H-2-900HT is a high-performance common mode choke from Sunlord, meticulously engineered to attenuate common-mode noise across a broad range of electronic systems. The ‘SDCW’ prefix designates Sunlord's common mode choke series. ‘2012’ indicates the device's dimensions (2.0mm x 1.2mm), 'H' likely signifies a high-performance variant, '2' specifies the number of lines or channels, '900' represents the impedance value, and 'HT' may denote a high-temperature tolerance and packaging.
Applications:
- High-Speed Data Lines: Essential for mitigating common-mode noise in high-speed data interfaces like USB 3.0/3.1/3.2, ensuring data integrity and reliability.
- HDMI 2.0/2.1 Interfaces: Critical for suppressing noise in HDMI connections, facilitating pristine audio and video transmission.
- DisplayPort Interfaces: Employed to minimize noise in DisplayPort connections, optimizing display performance and preventing signal degradation.
- Automotive Ethernet: Crucial for noise suppression in automotive Ethernet systems, enhancing the reliability of in-vehicle network communication.
- Industrial Automation Systems: Vital for filtering noise in industrial control systems, ensuring precise and reliable operation of automated equipment.
Features:
- Compact 2012 Footprint: The diminutive 2.0mm x 1.2mm size allows for seamless integration into densely populated PCBs, conserving valuable board space.
- Superior Common-Mode Noise Attenuation: Offers exceptional suppression of common-mode noise, safeguarding signal integrity and minimizing interference.
- Optimized High-Frequency Performance: Precisely engineered for optimal performance at high frequencies, catering to the demands of modern high-speed interfaces.
- High Impedance Characteristics: Exhibits high impedance to common-mode currents, effectively blocking noise propagation.
- Robust Construction: Built with durable materials and a rugged design, ensuring long-term reliability and consistent performance in harsh operating environments.
Benefits:
- Enhanced Signal Integrity: Minimizes noise and interference, resulting in pristine signals and reliable data transmission, even in noisy environments.
- Superior EMI Suppression: Significantly reduces electromagnetic interference (EMI) emissions, improving overall system EMC performance and compliance.
- Optimized System Reliability: Decreases noise-related failures, bolstering system reliability and reducing downtime.
- Space-Efficient Design: The compact size enables the creation of smaller, more efficient circuit designs, ideal for space-constrained applications.
- Cost-Effective Integration: Designed for seamless integration into automated SMT assembly lines, lowering manufacturing costs and enhancing production efficiency.
Additional Details:
The SDCW2012H-2-900HT typically exhibits an impedance of 90 ohms at 100 MHz, although the exact value may vary depending on the manufacturer's specifications. Its operating temperature range generally spans from -40°C to +125°C, rendering it suitable for demanding applications. Designed for compatibility with standard surface mount reflow soldering processes, it facilitates streamlined manufacturing. For comprehensive specifications, including rated current, DC resistance (DCR), and detailed impedance characteristics across various frequencies, it is imperative to consult the manufacturer's datasheet.