The SDFL1005QR47KT is a multilayer chip inductor manufactured by Sunlord. It's designed for high-frequency applications and comes in a compact 1005 package size (1.0mm x 0.5mm).
Applications
- Mobile phones
- Wireless communication devices
- RF circuits
- Bluetooth modules
- WLAN devices
Features
- Multilayer chip inductor
- Small size (1005)
- High Q value
- Tight tolerance
- Excellent solderability
Benefits
- Miniaturization: The small 1005 size allows for dense circuit designs in portable devices.
- High Performance: High Q value ensures low losses and efficient performance in RF circuits.
- Precise Inductance: Tight tolerance ensures consistent performance across different units.
- Reliable Connection: Excellent solderability ensures a strong and reliable connection to the PCB.
- Stable Performance: Stable inductance over temperature variations.
Technical Specifications
The SDFL1005QR47KT has an inductance value of 0.47μH (microhenries). Key specifications include the inductance tolerance, Q value, self-resonant frequency (SRF), DC resistance (DCR), and rated current. The operating temperature range is also important. The 1005 package size allows for automated assembly. The inductor's performance is crucial for impedance matching, filtering, and tuning in RF applications. Datasheet information should be consulted for precise values for SRF, DCR, and rated current.
In summary, the Sunlord SDFL1005QR47KT is a compact and high-performance multilayer chip inductor suitable for various high-frequency applications. Its small size, high Q value, and tight tolerance make it an excellent choice for designers looking for reliable and efficient inductive components in miniaturized electronic devices. Always consult the datasheet for precise specifications.