EN
  • EN
  • DE

SDFL1608T220KT

Part No SDFL1608T220KT
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317606-SDFL1608T220KT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDFL1608T220KT CAD Model

Description

The SDFL1608T220KT is a multilayer chip inductor manufactured by Sunlord. It is designed for high-frequency applications and comes in a compact 1608 package (1.6mm x 0.8mm).

Applications

  • Mobile phones
  • Wireless communication devices
  • RF circuits
  • Bluetooth modules
  • WLAN applications

Features

  • Multilayer chip inductor
  • Small size (1608)
  • High Q value
  • Tight tolerance
  • Excellent solderability

Benefits

  • Miniaturization: The small size allows for dense circuit designs, essential for portable devices.
  • High Performance: High Q value minimizes losses and maximizes efficiency in RF applications.
  • Precise Inductance: Tight tolerance ensures consistent performance across multiple units.
  • Reliable Connection: Excellent solderability ensures a robust and reliable connection to the PCB.
  • Stable Operation: Consistent electrical characteristics across operating temperatures.

Technical Specifications

The SDFL1608T220KT has a nominal inductance of 22 nH (nanohenries). Key specifications include the inductance tolerance, Q factor (at a specified frequency), self-resonant frequency (SRF), DC resistance (DCR), and rated current. The 1608 package is designed for automated surface mount assembly. Check the datasheet for precise specifications regarding SRF, DCR and rated current.

In summary, the Sunlord SDFL1608T220KT is a compact, high-performance multilayer chip inductor well-suited for various high-frequency applications. Its small size, high Q value, and tight tolerance make it a suitable component for designers creating efficient and miniaturized electronic devices. Always consult the manufacturer's datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,555+ $0.0226 $57.7430
6,215+ $0.0186 $115.5990
9,620+ $0.0180 $173.1600
13,250+ $0.0175 $231.8750
17,125+ $0.0169 $289.4125
22,905+ $0.0152 $348.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520,820 pieces
MOQ: 2555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess