EN
  • EN
  • DE

SDNT1608X103J3435HTF

Part No SDNT1608X103J3435HTF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008878-SDNT1608X103J3435HTF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDNT1608X103J3435HTF CAD Model

Description

The SDNT1608X103J3435HTF is a high-precision NTC thermistor manufactured by Sunlord. It is designed for temperature sensing and compensation in various electronic circuits. This thermistor offers excellent stability and accuracy, making it suitable for applications requiring precise temperature measurement and control. It has a small size and surface mount design, facilitating easy integration into compact electronic devices.

Applications:

  • Temperature Compensation: Used in circuits to compensate for temperature-induced variations.
  • Temperature Sensing: Employed in temperature sensors for monitoring and control.
  • Battery Management Systems: Integrated into battery packs to monitor battery temperature.
  • LED Lighting: Utilized in LED drivers to protect LEDs from overheating.
  • Consumer Electronics: Used in smartphones, tablets, and other electronic devices.

Features:

  • NTC Thermistor: Negative Temperature Coefficient (NTC) thermistor.
  • High Precision: Offers accurate temperature sensing.
  • Small Size: Compact size for space-constrained applications.
  • Surface Mount Design (SMD): Facilitates easy integration into circuit boards.
  • Wide Operating Temperature Range: Operates over a broad temperature range.
  • Excellent Stability: Provides stable performance over time.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Accurate Temperature Measurement: Ensures precise temperature sensing and control.
  • Stable Performance: Provides reliable and consistent performance over time.
  • Easy Integration: Small size and SMD design simplify integration into electronic devices.
  • Wide Application Range: Suitable for various temperature sensing and compensation applications.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The SDNT1608X103J3435HTF has a nominal resistance of 10 kΩ at 25°C, and its resistance decreases as the temperature increases. The B-value (temperature coefficient) is approximately 3435 K, which indicates the sensitivity of the thermistor to temperature changes. The thermistor is housed in a 1608 (1.6 mm x 0.8 mm) surface mount package, which allows for easy placement and soldering onto circuit boards. The operating temperature range is typically from -40°C to +125°C, making it suitable for use in a wide range of environments. The thermistor is commonly used in battery management systems to monitor the temperature of the battery pack, protecting it from overheating and ensuring optimal performance. It is also used in LED lighting to protect the LEDs from thermal damage, extending their lifespan. The SDNT1608X103J3435HTF is designed to provide accurate and reliable temperature sensing, making it an essential component in many electronic devices. The thermistor is lead-free and complies with the RoHS directive, ensuring that it is environmentally friendly. Its high precision and stable performance make it a preferred choice for applications requiring accurate temperature control.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4,315+ $0.0134 $57.8210
9,175+ $0.0126 $115.6050
14,290+ $0.0122 $174.3380
20,410+ $0.0113 $230.6330
26,600+ $0.0109 $289.9400
33,335+ $0.0104 $346.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,630 pieces
MOQ: 4315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess