EN
  • EN
  • DE

MELFC0207-XN-2550CT

Part No MELFC0207-XN-2550CT
Manufacturer Venkel
Catalog OEM Parts (M - N)
Description MELF Coated Thin Film CR; 0207; 1W; ±10PPM; 255R; ±0.25%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978843-MELFC0207-XN-2550CT
Categories OEM Parts(M-N)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MELFC0207-XN-2550CT CAD Model

Description

The MELFC0207-XN-2550CT is a precision metal film leaded resistor manufactured by Venkel. It is designed for applications requiring high stability, low noise, and tight tolerance. This resistor offers excellent performance in various electronic circuits and is available in a cylindrical MELF (Metal Electrode Leadless Face) package for surface mounting.

Applications:

  • Precision Measurement Circuits: Used in instrumentation and measurement equipment requiring accurate and stable resistance values.
  • Audio Amplifiers: Improves signal-to-noise ratio and reduces distortion in audio circuits.
  • Medical Devices: Ensures reliability and accuracy in critical medical applications.
  • Automotive Electronics: Withstands harsh environmental conditions in automotive systems.
  • Industrial Control Systems: Provides stable and reliable resistance in industrial control equipment.

Features:

  • High Stability: Offers excellent long-term stability under various operating conditions.
  • Low Noise: Minimizes unwanted noise in sensitive electronic circuits.
  • Tight Tolerance: Provides precise resistance values with minimal deviation.
  • MELF Package: Suitable for surface mounting and automated assembly processes.
  • Metal Film Construction: Ensures high reliability and temperature stability.

Benefits:

  • Improved Circuit Accuracy: Tight tolerance and high stability enhance the accuracy of electronic circuits.
  • Reduced Noise: Low noise characteristics improve signal integrity in sensitive applications.
  • Enhanced Reliability: Robust construction ensures long-term performance and reliability.
  • Easy Assembly: MELF package facilitates automated assembly and reduces manufacturing costs.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

The MELFC0207-XN-2550CT resistor is characterized by its superior electrical performance and mechanical robustness. Its metal film construction provides excellent temperature coefficient of resistance (TCR) and long-term stability. The MELF package offers advantages in terms of power handling and heat dissipation compared to standard chip resistors. The 255 Ohm resistance value suits a range of applications. Its precision and reliability make it a preferred choice for critical circuits.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess