The SDNT1608X103J3450HTF is a surface-mount NTC (Negative Temperature Coefficient) thermistor manufactured by Sunlord. NTC thermistors exhibit a decrease in resistance as temperature increases, making them useful for temperature sensing, compensation, and protection applications.
Applications
- Temperature sensing in automotive applications
- Temperature compensation in electronic circuits
- Overheat protection in power amplifiers
- Temperature monitoring in industrial control systems
- Battery temperature sensing in electric vehicles
Features
- Compact Size (1608): Allows for use in space-constrained applications.
- NTC Characteristic: Provides a predictable and reliable temperature response.
- Surface Mount Device (SMD): Facilitates automated assembly processes.
- High Accuracy: Ensures precise temperature measurements.
- Fast Thermal Response: Enables rapid temperature detection and adjustment.
- RoHS Compliant: Meets environmental regulations for hazardous substances.
Benefits
- Precise Temperature Control: Provides accurate temperature regulation for optimal performance.
- Space-Saving Design: Minimizes board space requirements in compact devices.
- Easy Assembly: Reduces manufacturing costs with automated placement.
- Reliable Operation: Ensures consistent performance in harsh environments.
- Cost-Effective Solution: Offers a competitive price for temperature sensing applications.
Additional Details
The SDNT1608X103J3450HTF has a resistance of 10kΩ at 25°C, and a B-value of 3450K. 'J' indicates a tolerance of ±5%. 'HTF' may refer to high-temperature and fast thermal response characteristics. The 1608 package size indicates approximate dimensions of 1.6mm x 0.8mm. It's suitable for applications needing precise temperature monitoring and control, such as in automotive electronics, power supplies, and industrial equipment. The operating temperature range is typically -40°C to +125°C.