The SDNT2012X103J3450HTF is a surface mount NTC (Negative Temperature Coefficient) thermistor from Sunlord. NTC thermistors are characterized by a decrease in resistance as temperature increases. They are commonly used for temperature sensing, compensation, and protection applications in various electronic circuits.
Applications
- Temperature sensing in consumer electronics
- Temperature compensation in power supplies
- Overheat protection in battery packs
- Temperature monitoring in automotive systems
- Temperature control in industrial equipment
Features
- Compact Size (2012): Suitable for space-constrained applications.
- NTC Characteristic: Provides a predictable and reliable temperature response.
- Surface Mount Device (SMD): Facilitates automated assembly processes.
- High Accuracy: Ensures precise temperature measurements.
- Fast Thermal Response: Enables rapid temperature detection and adjustment.
- RoHS Compliant: Meets environmental regulations for hazardous substances.
Benefits
- Precise Temperature Control: Provides accurate temperature regulation for optimal performance.
- Space-Saving Design: Minimizes board space requirements in compact devices.
- Easy Assembly: Reduces manufacturing costs with automated placement.
- Reliable Operation: Ensures consistent performance in harsh environments.
- Cost-Effective Solution: Offers a competitive price for temperature sensing applications.
Additional Details
The SDNT2012X103J3450HTF has a resistance of 10kΩ at 25°C, with a B-value of 3450K. 'J' represents a tolerance of ±5%. 'HTF' may indicate high-temperature and fast thermal response characteristics. The 2012 package size indicates approximate dimensions of 2.0mm x 1.2mm. It is suitable for temperature sensing in consumer electronics, automotive systems and industrial equipment. The operating temperature range is typically from -40°C to +125°C.