EN
  • EN
  • DE

SDV1608A180C100NP

Part No SDV1608A180C100NP
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189053-SDV1608A180C100NP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDV1608A180C100NP CAD Model

Description

The Sunlord SDV1608A180C100NP is a multilayer ceramic chip inductor intended for various high-frequency applications. Its small size and surface-mount compatibility make it well-suited for densely populated circuit boards used in wireless communication and RF systems.

Applications

  • RF Signal Processing: Used for impedance matching, filtering, and tuning in RF circuits.
  • Wireless Communication Systems: Found in smartphones, tablets, and other wireless devices for signal processing and noise reduction.
  • Bluetooth Devices: Employed in Bluetooth modules for impedance matching.
  • GPS Receivers: Used in GPS receivers for filtering and tuning.
  • RF Transceivers: Utilized in RF transceivers for impedance matching and filtering.

Features

  • Multilayer Ceramic Construction: Provides stable inductance and high Q factor.
  • Small Size (1608): Compact form factor suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Enables automated assembly and reflow soldering.
  • High Self-Resonant Frequency: Ensures good performance at high frequencies.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits

  • Improved RF Performance: Optimizes signal quality and power transfer in RF circuits.
  • Miniaturization: Small size allows for denser circuit designs and reduced board space.
  • Reliable Performance: Ceramic construction provides stable performance over temperature and time.
  • Cost-Effective: SMT design enables automated assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The SDV1608A180C100NP has an inductance value of 18nH and uses a 1608 package size (1.6mm x 0.8mm). Multilayer ceramic inductors like this one are generally characterized by their high self-resonant frequency and stability. For detailed electrical specifications, it is recommended to consult the product datasheet from Sunlord. This part is designed to be compatible with automated assembly equipment for high-volume production.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5837 $62.9185
12+ $10.3245 $123.8940
18+ $10.0023 $180.0414
24+ $9.6801 $232.3224
31+ $9.3567 $290.0577
42+ $8.3888 $352.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess