EN
  • EN
  • DE

AD600AQ

Part No AD600AQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP VGA DUAL LN 50MA 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series X-AMP®
Package Tube
Product Status Obsolete
Amplifier Type Variable Gain
Number of Circuits 2
Slew Rate 275V/µs
-3db Bandwidth 35 MHz
Current - Input Bias 350 nA
Current - Supply 11mA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 9.5 V
Voltage - Supply Span (Max) 10.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number AD600
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 553919-AD600AQ
Ultra Librarian 3D Model Ultra Librarian AD600AQ CAD Model

Description

The AD600AQ, designed by the renowned Analog Devices Inc., represents a pinnacle in the domain of dual-channel variable gain amplifiers (VGAs). This state-of-the-art component is engineered to deliver exceptional performance in systems where low noise and wide bandwidth are indispensable. The AD600AQ is particularly suitable for applications such as medical imaging, radar systems, and communication infrastructure where precise signal handling is critical.

Key Features

  • Low Noise Performance: The AD600AQ is optimized for low noise operation, making it ideal for sensitive applications where signal integrity is paramount.
  • Wide Bandwidth: With a bandwidth that extends from DC to 120 MHz, this VGA is capable of handling a broad range of frequencies, ensuring versatility across various use cases.
  • Independent Channels: The device features two independent channels, each with its own variable gain control, allowing for simultaneous processing of different signals.
  • High Precision: Gain can be accurately set via an external control voltage, offering precise manipulation of the signal amplitude.
  • Flexible Gain Range: The AD600AQ offers a gain range of 0 dB to 40 dB, providing ample flexibility to accommodate differing signal levels.

Applications

With its dual-channel configuration and robust design, the AD600AQ is adept at serving a multitude of applications. It is particularly suited for:

  • Medical Imaging Systems
  • IF and Baseband Signal Processing
  • Radar Receivers
  • Professional Audio Equipment
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the AD600AQ is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance consistency. The AD600AQ is available in a robust package designed to integrate seamlessly into a wide range of electronic assemblies.

For those in search of a VGA that does not compromise on noise performance or bandwidth, the AD600AQ from Analog Devices Inc. is an impeccable choice that offers both precision and flexibility.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess