EN
  • EN
  • DE

SPH252010H1R0MT

Part No SPH252010H1R0MT
Manufacturer Sunlord
Catalog Fixed Inductors
Description FIXED IND 1UH 1.8A 80 MOHM SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 15 Weeks
Features 1 µH Shielded Wirewound Inductor 1.8 A 80mOhm Max 1008 (2520 Metric) -
Manufacturer Sunlord
Series SPH
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 1008 (2520 Metric)
Case / Package 1008
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 3442-SPH252010H1R0MTDKR, 3442-SPH252010H1R0MTCT, 3442-SPH252010H1R0MTTR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897075-SPH252010H1R0MT
Ultra Librarian 3D Model Ultra Librarian SPH252010H1R0MT CAD Model

Description

The SPH252010H1R0MT is a shielded power inductor manufactured by Sunlord. It's designed for use in a variety of power supply and filtering applications, offering a compact size and efficient energy storage capabilities. This inductor is built with high-quality materials to ensure stable performance and reliability in demanding electronic circuits.

Applications

  • DC-DC converters for voltage regulation.
  • Power supplies in portable electronic devices.
  • EMI filtering to reduce electromagnetic interference.
  • Buck and boost converters for efficient power conversion.
  • Point-of-load (POL) regulators in distributed power systems.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and provides a cleaner signal.
  • Compact Size: Small footprint for space-constrained applications.
  • High Current Capability: Designed to handle significant current loads without saturation.
  • Low DC Resistance (DCR): Improves efficiency by minimizing power loss.
  • High Inductance Value: Provides effective energy storage for power applications.

Benefits

  • Reduced EMI: Shielding minimizes interference with surrounding components, improving system performance.
  • Space Savings: Compact design allows for higher component density on circuit boards.
  • Efficient Power Conversion: Low DCR reduces power losses, improving overall system efficiency.
  • Stable Performance: High-quality materials ensure reliable operation over a wide range of conditions.
  • Improved Signal Integrity: Effective filtering reduces noise and improves signal quality.

Additional Details

The SPH252010H1R0MT inductor features a ferrite core and is designed for surface mount technology (SMT). Key specifications include an inductance of 1.0µH, a tolerance of typically ±20%, a saturation current rating, and a low DC resistance. It is RoHS compliant, ensuring environmental safety. Detailed electrical characteristics, physical dimensions, and soldering recommendations can be found in the product datasheet provided by Sunlord.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess