EN
  • EN
  • DE

SWCS0302-2R2M

Part No SWCS0302-2R2M
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 349798-SWCS0302-2R2M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SWCS0302-2R2M CAD Model

Description

The SWCS0302-2R2M is a wire-wound chip inductor manufactured by Sunlord. It's designed for surface mounting and offers excellent performance in a compact size. This inductor is suitable for a wide range of applications requiring inductance in a small form factor.

Applications:

  • Mobile Phones: Used in power supply circuits and RF filters.
  • Bluetooth Devices: Employed in impedance matching networks and filter circuits.
  • Wireless Communication Systems: Utilized in RF front-end modules and matching circuits.
  • Power Supplies: Found in DC-DC converters and voltage regulators.
  • Consumer Electronics: Applied in various electronic devices requiring inductance.

Features:

  • Small Size: Compact 0302 package (approximately 0.8mm x 0.6mm).
  • Wire-wound Construction: Provides high Q-factor and excellent self-resonant frequency.
  • High Reliability: Robust construction for demanding applications.
  • Surface Mount Technology (SMT): Enables automated assembly.
  • Shielded Structure: Minimizes electromagnetic interference (EMI).

Benefits:

  • Efficient Power Conversion: High Q-factor minimizes losses in power supply circuits.
  • Improved Signal Integrity: Excellent self-resonant frequency ensures stable performance in RF applications.
  • Reduced Board Space: Compact size allows for higher component density.
  • Easy Assembly: SMT design simplifies manufacturing processes.
  • Minimized EMI: Shielded structure reduces interference with other components.

Additional Details:

The SWCS0302-2R2M has an inductance of 2.2μH (microhenries) with a tolerance that may vary depending on the specific datasheet. The rated current and DC resistance are crucial parameters for power supply applications. It's important to consult the official Sunlord datasheet to determine the exact specifications for your design. Typical applications involve impedance matching, filtering, and energy storage. The operating temperature range is usually specified, allowing for reliable operation within industrial and commercial environments. The materials used in construction contribute to its stability and performance over time.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess