EN
  • EN
  • DE

SWPA5020SR68MT

Part No SWPA5020SR68MT
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968658-SWPA5020SR68MT
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWPA5020SR68MT CAD Model

Description

The SWPA5020SR68MT is a shielded power inductor manufactured by Sunlord. It's designed for use in DC-DC converters and power supplies, providing efficient energy storage and filtering. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic applications.

Applications:

  • DC-DC converters: Used for voltage regulation in various power supply circuits.
  • Power supplies: Provides filtering and energy storage in power supplies for various electronic devices.
  • Laptop computers: Employed in the power management circuitry of laptops.
  • Mobile devices: Used in smartphones and tablets for efficient power conversion.
  • LED lighting: Utilized in LED drivers for stable and efficient power delivery.

Features:

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • High current handling capability: Handles large currents without saturation.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • Small size: Allows for compact circuit design.
  • Surface mount device (SMD): Suitable for automated assembly.

Benefits:

  • Reduced EMI: Shielded construction minimizes interference with other components.
  • High efficiency: Low DCR reduces power loss.
  • Compact design: Small size allows for integration into space-constrained applications.
  • Easy assembly: Surface mount design facilitates automated assembly processes.
  • Reliable performance: Designed for stable and consistent performance in demanding applications.

Additional Details:

The SWPA5020SR68MT has an inductance value of 0.68µH. The specific saturation current and rated current will vary based on the manufacturer's datasheet, but typically it will be several amps. The DC resistance (DCR) is very low to minimize power loss. The component measures 5.0mm x 5.0mm x 2.0mm. It is designed to operate over a wide temperature range, typically from -40°C to +125°C. This inductor uses a ferrite core material to provide the desired inductance and performance characteristics. The specific ferrite material will affect factors like saturation current and core loss.

You May Also Be Interested in

Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1132 $50.3740
1,080+ $0.0929 $100.3320
1,670+ $0.0900 $150.3000
2,300+ $0.0871 $200.3300
2,970+ $0.0842 $250.0740
3,975+ $0.0755 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350,276 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess