EN
  • EN
  • DE

WM-N-BM-01

Part No WM-N-BM-01
Manufacturer USI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer USI
Win Source Part Number 402847-WM-N-BM-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM-N-BM-01 CAD Model

Description

The USI WM-N-BM-01 is a wireless module designed for implementing wireless communication in various applications. This module is designed for specific wireless communication standards and provides a compact and efficient solution for adding wireless capabilities to devices.

Applications:

  • Smart Home Automation: Enables wireless control and monitoring of home appliances, lighting, and security systems.
  • Industrial Automation: Facilitates wireless communication between sensors, actuators, and control systems in industrial environments.
  • Remote Monitoring: Used in environmental monitoring, agricultural monitoring, and other applications requiring remote data collection.
  • Wearable Devices: Integrated into wearable health trackers, smartwatches, and fitness devices for data transmission.
  • Asset Tracking: Allows for real-time tracking of assets in logistics, supply chain management, and inventory control.

Features:

  • Compact Form Factor: Small size for easy integration into various devices.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Multiple Communication Interfaces: Supports UART, SPI, and other interfaces for flexible connectivity.
  • Secure Data Transmission: Implements encryption and authentication mechanisms for secure wireless communication.
  • Over-the-Air (OTA) Updates: Allows for remote firmware updates to improve performance and add new features.

Benefits:

  • Improved Connectivity: Provides reliable wireless communication with minimal interference.
  • Reduced Development Costs: Simplifies integration with comprehensive documentation and software support.
  • Enhanced Product Functionality: Adds wireless capabilities to existing devices, expanding their functionality.
  • Increased Security: Protects sensitive data with advanced security features.
  • Extended Battery Life: Optimizes power consumption for long-lasting operation in portable devices.

Additional Details:

The WM-N-BM-01 module is certified to meet various regulatory standards, ensuring compliance with international requirements. It supports a wide range of operating temperatures, making it suitable for use in harsh environments. Detailed specifications regarding data rates, operating frequencies, and power requirements are available in the product datasheet. Its compact design and comprehensive feature set make it an ideal solution for adding wireless connectivity to a wide variety of applications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $32.5000
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.9623
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 925 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess