EN
  • EN
  • DE

SWPA8040S150MTB06

Part No SWPA8040S150MTB06
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097498-SWPA8040S150MTB06
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWPA8040S150MTB06 CAD Model

Description

The SWPA8040S150MTB06 from Sunlord is a high-performance power inductor designed for demanding applications requiring high current handling and efficient power conversion. This surface-mount inductor is well-suited for use in DC-DC converters, power supplies, and other power management circuits.

Applications

  • DC-DC Converters: Used for energy storage and filtering in step-up (boost), step-down (buck), and buck-boost converters.
  • Power Supplies: Employed in power management circuits for voltage regulation and noise suppression.
  • High-Current Applications: Suitable for applications with significant current demands, such as server power supplies and industrial equipment.
  • Automotive Electronics: Found in various automotive systems for power management and filtering.
  • Renewable Energy Systems: Used in solar inverters and wind turbine power converters.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and ensures stable performance in noisy environments.
  • High Saturation Current: Designed to handle large DC currents without significant inductance drop.
  • Wire-Wound Construction: Offers low DC resistance (DCR) for high efficiency and reduced power losses.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • Operating Temperature Range: Wide operating temperature range for reliable operation in diverse environments.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • High Efficiency: Low DCR reduces power losses and increases overall efficiency.
  • Stable Performance: High saturation current ensures consistent inductance under varying load conditions.
  • Simplified Assembly: SMT construction facilitates automated assembly and reduces manufacturing costs.
  • Robust Design: Designed for reliable operation in demanding environments.

Additional Details

The SWPA8040S150MTB06 has an inductance value of 15µH. The 'B06' likely designates a specific packaging or tolerance characteristic. This inductor is also compliant with RoHS standards, ensuring that it is environmentally friendly. Its design is optimized for minimal core losses at high frequencies, further contributing to its efficiency. The specific materials used ensure stable performance over a wide temperature range.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess