The SWRB1204S-150MT is a wire-wound power inductor manufactured by Sunlord. This inductor is designed to provide high current handling capabilities and efficient energy storage for power supply applications. Its robust construction and compact size make it suitable for a variety of electronic devices.
Applications
- DC-DC converters
- Voltage regulators
- Power amplifiers
- Filtering circuits in power supplies
- LED drivers
Features
- Wire-wound construction for high current handling
- Shielded design to minimize EMI
- Low DC resistance (DCR) for improved efficiency
- Compact size (12.5mm x 12.5mm x 4.0mm)
- Surface mount technology (SMT)
Benefits
- Efficient power conversion due to low DCR
- Reduced electromagnetic interference with shielded design
- Space-saving design for high-density applications
- Easy assembly with SMT compatibility
- Reliable performance in demanding environments
Additional Details
The SWRB1204S-150MT has an inductance value of 15μH and a saturation current around 4.5A. Its low DC resistance (approximately 0.02 ohms) minimizes power losses, resulting in higher efficiency. It's commonly used in switching power supplies, where its fast response and stable performance are crucial. The inductor is designed to withstand high temperatures, offering reliable operation in demanding industrial and automotive applications. The shielded construction helps prevent interference with other components in the circuit, ensuring stable and accurate operation of the overall system. Its robust design also makes it suitable for high-vibration environments. The SWRB1204S series is RoHS compliant.