The TC211B107K006Y is a chip inductor manufactured by Sunlord. This component is designed for use in a variety of electronic circuits, providing inductance for filtering, impedance matching, and signal tuning. Its small size and high performance make it suitable for compact and demanding applications.
Applications
- Mobile phones
- Wireless communication devices
- Bluetooth modules
- GPS devices
- RF circuits
Features
- Small size for high-density mounting.
- High Q-factor for efficient signal filtering.
- Excellent self-resonant frequency characteristics.
- Stable inductance over temperature.
- RoHS compliant
Benefits
- Reduced board space requirements enable smaller product designs.
- Improved signal quality through effective noise filtering.
- Enhanced circuit performance due to precise inductance values.
- Reliable operation over a wide temperature range.
- Environmentally friendly design.
Additional Details
The TC211B107K006Y has a specific inductance value, typically measured in microhenries (µH), and a tolerance on that value (denoted by 'K' implying a 10% tolerance). The operating temperature range is typically -55°C to +125°C. The device is designed for reflow soldering and features a ceramic body and wire-wound construction for high reliability. The specific dimensions of the component are critical for placement on printed circuit boards. Its self-resonant frequency (SRF) is an important parameter to consider for high-frequency applications. The rated current indicates the maximum current the inductor can handle without significant performance degradation. This inductor is commonly used in impedance matching networks to optimize signal transfer between different circuit stages.